EN
  • EN
  • DE

MAX4193CSA+T

Part No MAX4193CSA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 525MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.5V
Maximum Input Voltage 16.5V
Nominal Output Voltage (Min/Fixed) 3.5V
Maximum Output Voltage 18V (Switch)
Output Current 525mA (Switch)
Frequency - Switching 25kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1068164-MAX4193CSA+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4193CSA+T CAD Model

Description

Maxim Integrated MAX4193CSA+T Precision Op-Amp

The MAX4193CSA+T is a high-precision operational amplifier designed by Maxim Integrated, a brand known for its reliable and innovative analog circuits. This op-amp is part of the MAX4193 series and comes in a compact SOIC-8 package, suitable for a wide range of applications requiring high accuracy and low power consumption.

Key Features:

  • Low Offset Voltage: The MAX4193CSA+T boasts a low input offset voltage, which enhances the accuracy of the amplifier and makes it ideal for precision applications.
  • Low Noise: With its low noise specifications, this op-amp ensures a clean signal amplification, minimizing the impact of unwanted signals and disturbances.
  • High Gain Bandwidth Product: It has a high gain bandwidth product, allowing it to maintain a consistent gain over a wide frequency range.
  • Single-Supply Operation: The device is capable of single-supply operation, making it versatile for various circuit designs and simplifying the power supply requirements.
  • Low Power Consumption: Designed for energy-efficient performance, the MAX4193CSA+T is suitable for battery-powered devices and applications where power conservation is critical.
  • Rail-to-Rail Output: The op-amp features a rail-to-rail output, which enables it to swing its output voltage close to the supply rails, maximizing the dynamic range in a given supply voltage scenario.

Applications:

The MAX4193CSA+T is a versatile component that can be used in a variety of electronic systems. Its precision and low power consumption make it an excellent choice for:

  • Instrumentation and sensor interfaces
  • Data acquisition systems
  • Analog filters
  • Battery-powered devices
  • Medical devices
  • Automotive electronics

The Maxim Integrated MAX4193CSA+T operational amplifier is a reliable solution for designers looking to enhance the performance of their circuits with a high-precision, low-power op-amp. Its small footprint and robust feature set make it an attractive choice for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess