EN
  • EN
  • DE

MAX4295ESE

Part No MAX4295ESE
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Audio
Description Mono/Stereo 2W Switch-Mode (Class-D) Audio Power Amplifiers | IC AMP AUDIO MONO/STEREO 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 2W x 1 at 4Ohm
Supply Voltage (V) 2.7V ~ 5.5V
Features Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 16-SOIC
Manufacturer Package 16-SOIC
Family Part Number MAX4295
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213566-MAX4295ESE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4295ESE CAD Model

Description

Maxim Integrated's MAX4295ESE: Compact, High-Efficiency Audio Amplifier

The MAX4295ESE from Maxim Integrated is a state-of-the-art audio amplifier designed to deliver high-quality sound with maximum efficiency. This compact, single-supply component is perfect for a wide range of applications, from portable devices to multimedia speakers and beyond. With its space-saving 16-pin narrow SO package, the MAX4295ESE is particularly suitable for applications where board space is at a premium.

One of the standout features of the MAX4295ESE is its high-efficiency operation, which not only conserves power but also reduces the heat generated during use. This makes the MAX4295ESE an excellent choice for battery-powered devices, as it extends battery life and improves reliability by minimizing thermal stress on the system.

The MAX4295ESE operates from a single 2.7V to 5.5V supply, making it versatile for use in various circuit designs. Its output is capable of delivering up to 2W of continuous power into a 4Ω load, with a total harmonic distortion plus noise (THD+N) of 0.2%, ensuring clear and crisp audio reproduction. Additionally, the device features a shutdown mode, which reduces the supply current to only 0.5µA, further conserving energy when the amplifier is not in use.

For designers concerned about electromagnetic interference (EMI), the MAX4295ESE is engineered to minimize EMI emissions, a critical aspect for devices that must comply with RF regulations. Moreover, the built-in click-and-pop suppression circuitry ensures a smooth and noise-free startup and shutdown, enhancing the user experience by eliminating unwanted noises that can occur during power cycling.

The MAX4295ESE also comes equipped with comprehensive protection features, including over-temperature and short-circuit protection, safeguarding the amplifier and connected components from potential damage. Its robust design and reliability make it a preferred choice for engineers and designers looking for a high-performance audio amplification solution.

In summary, the MAX4295ESE from Maxim Integrated is a versatile, efficient, and high-quality audio amplifier encapsulated in a compact package, ideal for a variety of sound-enhancing applications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $2.1427
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Texas Instruments
20W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 20W D 56TSSOP
Lowest to $7.9063
Rohm Semiconductor
IC HEADPHONE AMP 2-CH 14CSP
Lowest to $1.1513
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Lowest to $0.4377
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.0000 $72.0000
2+ $69.7500 $139.5000
3+ $67.5000 $202.5000
4+ $65.2500 $261.0000
6+ $58.5000 $351.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,444 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess