EN
  • EN
  • DE

PIP3201-A

Part No PIP3201-A
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TOPFET LOGIC LVL 50V TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 1
Output Type N-Channel
Voltage - Load 5.5 V to 35 V
Supply Voltage - Operating Not Required
Current - Output (Max) 20A
Rds On (Typ) 28 mOhm
Input Type Non-Inverting
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Case / Package SOT263-01
Win Source Part Number 210160-PIP3201-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIP3201-A CAD Model

Description

The NXP PIP3201-A is an advanced, high-performance integrated circuit designed for a range of applications requiring robust power management solutions. This versatile product is part of NXP's extensive portfolio of semiconductor components, known for their reliability and cutting-edge technology.

Key Features

  • High Efficiency: The PIP3201-A is engineered for maximum power efficiency, which helps to reduce heat generation and improve the overall performance of the system.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their power management solutions without compromising on performance.
  • Robust Power Handling: With the ability to handle significant power levels, the PIP3201-A is suitable for demanding applications, ensuring reliable operation under various conditions.
  • Flexibility: The product offers a flexible platform for power management, accommodating a wide range of input voltages and providing different output configurations to meet the needs of diverse applications.

Applications

The NXP PIP3201-A is an excellent choice for a variety of applications, including but not limited to:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems requiring stable and efficient power supplies
  • Automotive electronics where reliability and performance are critical
  • Telecommunication equipment, including networking devices and infrastructure

Technical Specifications

The technical specifications of the PIP3201-A include:

  • Input Voltage Range: (specific range)
  • Output Voltage Options: (specific options)
  • Efficiency: (specific percentage) at typical load conditions
  • Operating Temperature Range: (specific range)
  • Protection Features: Overcurrent, overvoltage, thermal shutdown, etc.

Quality and Support

NXP is committed to providing high-quality products and comprehensive support. The PIP3201-A comes with NXP's guarantee of quality, backed by rigorous testing and validation processes. Customers can also access technical support and documentation to ensure seamless integration into their designs.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.6680 $85.3360
4+ $35.0104 $140.0416
6+ $33.9154 $203.4924
8+ $32.8216 $262.5728
10+ $31.7279 $317.2790
13+ $28.4453 $369.7889
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess