EN
  • EN
  • DE

CSD95485RWJ

Part No CSD95485RWJ
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description SYNCHRONOUS BUCK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half Bridge Driver DC-DC Converters, Synchronous Buck Converter Power MOSFET 41-VQFN-CLIP (5x6)
Manufacturer Texas Instruments
Series NexFET™
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 41-PowerTFQFN
Case / Package 41-VQFN-CLIP (5x6)
Family Name CSD95485
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916137-CSD95485RWJ
Ultra Librarian 3D Model Ultra Librarian CSD95485RWJ CAD Model

Description

The CSD95485RWJ is a state-of-the-art power block device manufactured by Texas Instruments, designed to deliver high-efficiency, synchronous buck or boost power conversion in a compact form factor. This innovative component is part of TI's NexFET™ product line, which is renowned for its advanced power management technology and superior performance.

Key Features

  • High-Density Power Solution: The CSD95485RWJ integrates two power MOSFETs into a single package, offering a highly efficient and space-saving solution for power supply design.
  • Optimized for 5V Gate Drive: This power block is specifically optimized for a 5V gate drive, which allows for a simplified driver circuit and compatibility with a wide range of controllers.
  • Low RDS(on): With its low on-resistance, the device ensures minimal conduction losses, improving overall efficiency and thermal performance in applications.
  • SON 5mm x 6mm Plastic Package: The small outline no-lead (SON) package enables a compact footprint on the PCB, making it ideal for space-constrained applications.
  • High Continuous Current Capability: The CSD95485RWJ is capable of handling high continuous current, making it suitable for demanding applications such as servers, telecom infrastructure, and high-performance computing.

Applications

  • Server and Telecom Power Supplies
  • High-Performance Computing and Graphics Cards
  • Multi-phase Power Supplies
  • Point of Load (POL) Modules
  • High-Density Power Modules

Technical Specifications

Parameter Value
VIN Range 4.5V to 15V
Max Output Current 40A
Switching Frequency Up to 1MHz
Operating Temperature -40°C to 125°C

Overall, the Texas Instruments CSD95485RWJ NexFET™ Power Block is a robust and efficient solution for modern electronic power supply requirements, combining performance with a compact design to meet the needs of a wide array of high-power-density applications.

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Power Integrations
IC HALF BRIDGE DRV 1.7A INSOP24C
Lowest to $2.6818
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRIVER 10A 8VSON
Lowest to $1.1980
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Renesas Electronics America
80A SMART POWER STAGE GEN2 (SPS) / Driver
Lowest to $7.8355
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
NXP / Nexperia
Driver 28-SSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0264 $50.2640
25+ $4.1242 $103.1050
38+ $3.9954 $151.8252
52+ $3.8665 $201.0580
67+ $3.7376 $250.4192
90+ $3.3510 $301.5900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,860 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess