EN
  • EN
  • DE

IPW65R660CFD

Part No IPW65R660CFD
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Infineon Technologies
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826045-IPW65R660CFD
Ultra Librarian 3D Model Ultra Librarian IPW65R660CFD CAD Model

Description

The IPW65R660CFD is a CoolMOS™ CFD7A series power MOSFET from Infineon Technologies. It is specifically designed for applications requiring high efficiency and robust performance in resonant switching topologies. This MOSFET is particularly well-suited for use in LLC converters and phase-shifted full-bridge (PSFB) converters.

Applications

  • LLC Converters: High-efficiency power supplies for servers and telecom equipment.
  • Phase-Shifted Full-Bridge (PSFB) Converters: Used in industrial power supplies and UPS systems.
  • High-Frequency Welding: Powering high-frequency welding equipment.
  • Induction Heating: Driving induction heating systems.
  • Solar Inverters: Optimizing efficiency in solar power conversion.

Features

  • CoolMOS™ CFD7A Technology: Offers optimized performance for resonant switching topologies.
  • Fast Body Diode: Enables efficient operation in resonant circuits.
  • Low On-State Resistance (RDS(on)): Minimizes conduction losses.
  • Optimized Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • Integrated Gate Resistor: Simplifies gate drive design and reduces EMI.

Benefits

  • Increased System Efficiency: Optimized for resonant switching, reducing overall power losses.
  • Improved Reliability: Fast body diode enhances robustness and reliability.
  • Simplified Design: Integrated gate resistor simplifies gate drive circuitry.
  • Reduced EMI: Integrated gate resistor helps to dampen ringing and reduce electromagnetic interference.
  • Higher Power Density: Allows for more compact and efficient power supply designs.

Additional Details

The IPW65R660CFD features a breakdown voltage of 650V and a typical on-state resistance of 0.66 Ohms. It is available in a PG-TO247 package. The CoolMOS™ CFD7A technology implemented in this MOSFET provides significant improvements in performance for resonant switching applications. The fast body diode is crucial for efficient operation in these topologies, enabling soft switching and reducing switching losses. The integrated gate resistor simplifies gate drive design and helps to dampen ringing, reducing EMI. The IPW65R660CFD is designed to meet the stringent requirements of modern power electronics systems, providing a high-performance and cost-effective solution. Its robust design and excellent performance characteristics make it an ideal choice for applications where efficiency and reliability are paramount. The device's optimized gate charge also contributes to reduced switching losses and improved overall system efficiency. Furthermore, its ability to operate at high switching frequencies enables the use of smaller and less expensive passive components, leading to further cost savings. The IPW65R660CFD is designed for easy implementation, simplifying the design process and reducing time-to-market.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9635 $58.9050
75+ $1.6112 $120.8400
115+ $1.5604 $179.4460
155+ $1.5107 $234.1585
200+ $1.4599 $291.9800
265+ $1.3086 $346.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,740 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess