EN
  • EN
  • DE

REF02HSA-W

Part No REF02HSA-W
Manufacturer Maxim Integrated
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 733752-REF02HSA-W
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF02HSA-W CAD Model

Description

The Maxim Integrated REF02HSA-W is a high-precision voltage reference component that provides a stable 5V output across a wide range of operating conditions. This precision voltage reference is designed to ensure consistent performance and reliability for critical applications in various fields such as industrial, medical, and communication systems.

Key Features

  • Output Voltage: Fixed 5V with an impressive initial accuracy of ±0.5%.
  • Temperature Coefficient: Low temperature coefficient of 10ppm/°C (max) over the full temperature range, ensuring minimal drift in various environmental conditions.
  • Supply Voltage Range: Operates over a wide supply voltage range from 8V to 40V, providing flexibility in system design.
  • Low Quiescent Current: Features a low quiescent current of 1.4mA (max), making it suitable for battery-powered and energy-efficient applications.
  • High Load-driving Capability: Capable of sourcing up to 10mA and sinking up to 20mA, allowing it to drive heavy loads when required.
  • Short-Circuit Protection: Equipped with short-circuit protection to enhance robustness and ensure longevity.
  • Package Type: Available in a compact 8-pin SOIC package, ideal for space-constrained applications.

Applications

The REF02HSA-W is versatile and can be used in a variety of applications, including:

  • Digital voltmeters
  • Precision power supplies
  • Analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Battery management systems
  • Instrumentation

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the REF02HSA-W is no exception. It is manufactured to the highest standards to ensure that it meets the stringent requirements of industrial-grade components. With its stable output and robust design, the REF02HSA-W is a reliable choice for designers looking to incorporate a precise voltage reference into their systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess