EN
  • EN
  • DE

MAX4351ESA+T

Part No MAX4351ESA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Amplifier Type Voltage Feedback
Output Type Rail-to-Rail
Slew Rate 485V/μs
-3db Bandwidth 210MHz
Current - Input Bias 7.5μA
Voltage - Input Offset 1mV
Supply Current 6.9mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 9V ~ 11V, ±4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX4351
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703753-MAX4351ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4351ESA+T CAD Model

Description

MAX4351ESA+T: High-Speed, Low-Power, Single-Supply Op-Amp

The MAX4351ESA+T from Maxim Integrated is a high-performance operational amplifier designed to deliver precision, speed, and low-power consumption in a compact package. This op-amp operates from a single +5V supply, making it an ideal choice for a wide range of applications, including portable devices, data acquisition systems, and active filters.

With a high slew rate of 600V/µs and a gain-bandwidth product of 250MHz, the MAX4351ESA+T provides excellent dynamic response. This makes it well-suited for video, communications, and other high-speed signal processing applications that require fast and accurate response times. Its low differential gain and phase error contribute to a high-quality signal output, essential for precision applications.

The device comes in a space-saving 8-pin SOIC package, denoted by the 'ESA' suffix, and features the '+T' designation, indicating tape and reel packaging suitable for automated assembly processes. This packaging ensures that the product is easily integrated into mass production lines, enhancing manufacturing efficiency.

Despite its high-speed capabilities, the MAX4351ESA+T maintains low-power consumption with a quiescent current of just 5.1mA. This characteristic is particularly beneficial for battery-powered devices where power efficiency is crucial. Additionally, the op-amp features a wide output voltage swing and a common-mode input voltage range that includes ground, providing designers with greater flexibility in circuit design.

Other notable features of the MAX4351ESA+T include its capability to drive capacitive loads, which is a common challenge in many signal processing circuits. The op-amp's robust design ensures stability and reliable performance even when driving heavy capacitive loads.

In summary, the MAX4351ESA+T from Maxim Integrated is a versatile and reliable operational amplifier that offers a superb balance of speed, power efficiency, and precision. Its single-supply operation, compact form factor, and high-speed characteristics make it an excellent choice for designers looking to optimize their high-performance systems without compromising on power consumption or space.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $4.3657
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1728 $60.2832
45+ $2.6034 $117.1530
69+ $2.5225 $174.0525
95+ $2.4417 $231.9615
123+ $2.3597 $290.2431
164+ $2.1160 $347.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess