EN
  • EN
  • DE

AD7856KR

Part No AD7856KR
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT 8CH 5V 24-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Number of Bits 14
Sampling Rate (Per Second) 285k
Number of A/D Converters 2
Temperature Range - Operating 0°C ~ 105°C
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Mounting Type Surface Mount
Base Product Number AD7856
Standard Package 31 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 555151-AD7856KR
Ultra Librarian 3D Model Ultra Librarian AD7856KR CAD Model

Description

Product Overview: AD7856KR by Analog Devices Inc.

The AD7856KR is a high-performance, single-channel analog-to-digital converter (ADC) from the renowned semiconductor manufacturer Analog Devices Inc. Designed for precision data acquisition systems, this ADC is part of the AD7856 series, known for its exceptional accuracy and speed.

Key Features:

  • Resolution: The AD7856KR boasts a 14-bit resolution, ensuring fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 285 kSPS (kilo-samples per second), it is well-suited for high-speed applications that require quick data capture.
  • Input Voltage Range: The device features a versatile input voltage range, accommodating various signal levels for flexible system integration.
  • Interface: It includes a user-friendly serial interface, which facilitates easy connection to microprocessors and digital systems without the need for complex wiring or additional components.
  • Power Consumption: Designed for power-sensitive applications, the AD7856KR operates with low power consumption, minimizing the impact on system resources and extending the life of battery-powered devices.
  • Package: The KR suffix indicates the package type, which in this case is a compact, robust SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

Applications:

The AD7856KR is engineered to meet the demands of a broad range of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial control systems
  • Battery-powered devices
  • Communication systems

With its combination of speed, precision, and low power consumption, the AD7856KR from Analog Devices Inc. is a versatile ADC that can enhance the performance of a wide array of electronic systems. Its reliable performance and ease of integration make it a preferred choice for engineers and designers looking for a dependable data conversion solution.

Ordering Information:

To inquire about the AD7856KR or to place an order, interested parties should contact Analog Devices Inc. or an authorized distributor. The product is available for purchase in various quantities, with options for bulk orders and sample requests.

You May Also Be Interested in

Microchip Technology
IC ADC 14BIT PIPELINED 124VTLA
Need more? Email Us
Maxim Integrated
IC ADC 20BIT SIGMA-DELTA 10UMAX
Need more? Email Us
Maxim Integrated
IC ADC 16BIT SAR 56TQFN
Lowest to $29.1045
Maxim Integrated
IC ADC 10BIT SAR 12WLP
Lowest to $4.3657
Renesas Electronics America
IC ADC 12BIT SAR 16TSSOP
Need more? Email Us
Texas Instruments
IC ADC 8BIT TWO-STEP 24TSSOP
Lowest to $8.7314
Analog Devices Inc.
IC ADC 16BIT SAR 24LGA
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 16QSOP
Need more? Email Us
Maxim Integrated
IC ADC 12BIT SAR 24QSOP
Lowest to $92.5374

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.6477 $69.2954
5+ $28.4289 $142.1445
7+ $27.5404 $192.7828
9+ $26.6521 $239.8689
12+ $25.7637 $309.1644
16+ $23.0985 $369.5760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess