EN
  • EN
  • DE

MAX4370ESA+

Part No MAX4370ESA+
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC CNTRLR HOT-SWAP 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications General Purpose
Features Latched Fault, OVP, UVLO
Programmable Features Circuit Breaker, Current Limit, Fault Timeout
Supply Voltage - Operating 2.7 V to 13.2 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 600μA
Mounting SMD (SMT)
Case / Package 8-SOIC
Feature Pins CSPD, CTIM, ON, STAT
Win Source Part Number 021686-MAX4370ESA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4370ESA+ CAD Model

Description

Maxim Integrated MAX4370ESA+ High-Side Current-Sense Amplifier

The MAX4370ESA+ from Maxim Integrated is a compact, high-side current-sense amplifier that is designed for a variety of applications where precise current monitoring is essential. This device is particularly well-suited for portable and space-constrained applications due to its small size and low power consumption.

Featuring a wide input common-mode range of 0 to 28V, the MAX4370ESA+ is versatile and can be used in systems with high supply voltages. This makes it an ideal choice for battery-powered and automotive applications where voltage levels can vary significantly. The amplifier operates from a single 2.85V to 28V supply, which further enhances its adaptability in different circuit configurations.

The MAX4370ESA+ offers a fixed gain of 20V/V, providing a high level of amplification for small sense voltages across a current-sense resistor. This allows for the precise detection of current flow, which is crucial for monitoring and control purposes. The high accuracy of the device ensures reliable performance in critical applications such as overcurrent protection and power management.

With its low input offset voltage and low quiescent current, the MAX4370ESA+ ensures minimal power loss and high efficiency. This is particularly important in battery-operated devices where power conservation is key. The device also features a fast response time, making it suitable for real-time current monitoring and control.

The MAX4370ESA+ comes in a small 8-pin SOIC package, which allows for easy integration into PCB designs without taking up significant board space. Its robust design includes built-in ESD protection, which provides resilience against electrostatic discharges, enhancing the longevity and reliability of the product.

Overall, the MAX4370ESA+ high-side current-sense amplifier from Maxim Integrated is an excellent choice for engineers who need a reliable, accurate, and space-efficient solution for current sensing in their designs.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3344 $51.3408
17+ $6.0180 $102.3060
26+ $5.8299 $151.5774
36+ $5.6418 $203.1048
46+ $5.4538 $250.8748
62+ $4.8896 $303.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess