EN
  • EN
  • DE

MAX4372TEUUK-T

Part No MAX4372TEUUK-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 703767-MAX4372TEUUK-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4372TEUUK-T CAD Model

Description

Maxim Integrated MAX4372TEUUK-T High-Side Current-Sense Amplifier

The Maxim Integrated MAX4372TEUUK-T is a high-accuracy, low-cost, high-side current-sense amplifier designed for a variety of applications where precise current monitoring is essential. This compact and efficient device is ideal for portable devices, battery management systems, and power management solutions.

Key Features

  • High-Side Sensing: The MAX4372TEUUK-T measures the current draw on the high side of the load, which allows for the detection of ground faults and does not interfere with the ground path of the load circuit.
  • Wide Input Voltage Range: It operates over a wide supply voltage range from 2.7V to 28V, accommodating a variety of use cases from low-voltage to high-voltage systems.
  • Low Quiescent Current: With a quiescent current of only 24μA, it is suitable for battery-powered and energy-sensitive applications.
  • High Accuracy: The device provides an accurate current measurement with a low input offset voltage, which reduces error in current readings.
  • Gain Options: The MAX4372 is available in multiple gain versions. The TEUUK variant specifically offers a fixed gain to simplify the design process.
  • Compact SOT23 Package: Housed in a small SOT23-6 package, it saves valuable board space and is easy to integrate into existing designs.

Applications

  • Battery charging and management
  • Smart battery packs
  • Power management in portable devices
  • Overcurrent and short-circuit protection
  • Automotive and industrial systems

The MAX4372TEUUK-T from Maxim Integrated is a robust and reliable solution for current-sense applications that require high accuracy and low power consumption. Its ease of use and small footprint make it an attractive option for designers looking to optimize their power management systems without compromising on performance or space.

With its high-side sensing capability and wide input voltage range, the MAX4372TEUUK-T ensures compatibility with a broad spectrum of applications, from consumer electronics to automotive systems, making it a versatile component for any designer's toolkit.

You May Also Be Interested in

Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $8.1208
Maxim Integrated
Lowest to $5.8893
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC REG CTRLR BUCK 20QSOP
Lowest to $3.7503
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4717 $59.3208
57+ $2.0282 $115.6074
89+ $1.9647 $174.8583
122+ $1.9023 $232.0806
158+ $1.8388 $290.5304
211+ $1.6482 $347.7702
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess