EN
  • EN
  • DE

MAX44009EDT+T

Part No MAX44009EDT+T
Manufacturer Maxim Integrated
Catalog Optical Sensors - Ambient Light, IR, UV Sensors
Description Light to Digital Ambient Light Sensor Digital 1.8V/2.5V/3.3V 6-Pin UTDFN EP T/R / SENSOR AMBIENT LIGHT 6UTDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Ambient
Proximity Detection No
Output Type I2C
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 6-OTDFN (2x2)
Win Source Part Number 125395-MAX44009EDT+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX44009
Introduction Date January 01, 2011
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX44009EDT+T CAD Model

Description

The MAX44009EDT+T from Maxim Integrated is a state-of-the-art ambient light sensor with an incredibly wide dynamic range that extends from 0.045 lux up to 188,000 lux. This compact and advanced sensor is designed to mimic the human eye's response to varying light conditions, making it an excellent choice for applications that require precise light measurements such as smartphones, tablets, smart home systems, and industrial sensors.

Key Features

  • High Sensitivity: Capable of detecting light levels as low as 0.045 lux, which is approximately the light produced by a full moon on a clear night.
  • Wide Dynamic Range: Can measure intense light conditions up to 188,000 lux, suitable for direct sunlight measurements.
  • Low Power Consumption: Designed for battery-powered devices, the sensor operates with a supply voltage between 1.7V to 3.6V and features a power-saving mode to extend battery life.
  • Automatic Infrared Rejection: The integrated IR filter provides a near-photopic response, ensuring accurate ambient light sensing irrespective of the light source.
  • Small Form Factor: Housed in a tiny 2mm x 2mm x 0.6mm UTDFN-Opto package, it is perfect for space-constrained applications.
  • Simple I2C Interface: The sensor communicates over a standard I2C interface, allowing for easy integration into existing systems.

Applications

  • Smartphone and Tablet Displays
  • Smart Lighting Control
  • Wearable Devices
  • Industrial and Medical Sensor Systems
  • Energy-Saving Automatic Light Dimming Systems

The MAX44009EDT+T is a testament to Maxim Integrated's commitment to innovation and quality, offering designers a reliable and versatile solution for ambient light sensing. Its minimal power requirements and advanced feature set make it a top choice for developers looking to enhance user experience through intelligent lighting adjustments and power management.

You May Also Be Interested in

LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
LITE-ON Technology
SENSOR OPT 940NM AMBIENT 8 SMD
Need more? Email Us
Vishay
SENSOR OPT 850NM IR 8 SMD
Lowest to $1.3771
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Need more? Email Us
Broadcom Limited
IC USB OPT MOUSE SENSOR HS 8-DIP / Optical Sensor 8-DIP Module
Lowest to $2.6588
Broadcom Limited
BT SOC LASERSTREAM SENSOR
Need more? Email Us
LITE-ON Technology
SENSOR OPT AMBIENT
Lowest to $0.6344
Sharp Microelectronics
ELECTRONIC COMPONENT OPTO
Lowest to $4.6928
Microsemi Corporation
SENSOR OPT 520NM AMBIENT 8MSOP
Lowest to $61.2858

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,390 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess