EN
  • EN
  • DE

MAX44244AUA+T

Part No MAX44244AUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.7V/μs
Gain Bandwidth Product 1MHz
Current - Input Bias 150pA
Voltage - Input Offset 2μV
Current - Supply 90μA
Current - Output / Channel 40mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 36V, ±1.35V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Part Number Series MAX44244
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803348-MAX44244AUA+T
Ultra Librarian 3D Model Ultra Librarian MAX44244AUA+T CAD Model

Description

Maxim Integrated MAX44244AUA+T Precision Operational Amplifier

The MAX44244AUA+T is a high-performance precision operational amplifier (op-amp) from Maxim Integrated, designed to offer a blend of low noise, low input bias current, and low offset voltage, making it an ideal choice for a wide range of applications that require precision and stability. Its advanced design ensures excellent power-supply rejection ratio (PSRR) and common-mode rejection ratio (CMRR), which are critical for maintaining signal fidelity in the presence of power supply fluctuations and common-mode noise.

This op-amp comes in a compact 8-pin µMAX package, which is suitable for space-constrained applications. The MAX44244AUA+T operates from a single 4.5V to 36V supply or dual ±2.25V to ±18V supplies, providing flexibility in various circuit configurations. Its rail-to-rail output stage maximizes the dynamic range when operating from low supply voltages, making it perfect for battery-powered devices and portable instrumentation.

With a low input offset voltage of just 35µV (max) and an ultra-low input bias current of 1pA, the MAX44244AUA+T delivers high accuracy and is particularly well-suited for precision sensor amplification and data acquisition systems. Its low noise density of 8.5nV/√Hz at 1kHz ensures a clean amplification of signals, which is essential in medical instrumentation, automatic test equipment, and high-end audio equipment.

The operational amplifier also features a wide bandwidth of 10MHz and a slew rate of 10V/µs, which allows it to handle a broad range of frequencies without distortion. Moreover, the MAX44244AUA+T includes a shutdown mode that reduces the supply current to 2.5µA (max), providing an effective solution for power-saving modes in portable and battery-operated applications.

In summary, the Maxim Integrated MAX44244AUA+T operational amplifier is a versatile and reliable component that offers precise electrical characteristics, making it a top choice for engineers and designers who require the highest level of performance in their analog circuits.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Texas Instruments
IC OPAMP JFET 2 CIRCUIT 8DIP
Lowest to $0.5840
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.9399
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.1887

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4858 $59.2586
41+ $2.8609 $117.2969
63+ $2.7708 $174.5604
87+ $2.6819 $233.3253
112+ $2.5930 $290.4160
150+ $2.3239 $348.5850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess