EN
  • EN
  • DE

MAX44246ASA

Part No MAX44246ASA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703817-MAX44246ASA
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX44246ASA CAD Model

Description

MAX44246ASA Precision, Low-Noise, Low-Drift, Dual Operational Amplifier

The MAX44246ASA from Maxim Integrated is a state-of-the-art dual operational amplifier designed to deliver high precision, low noise, and low-drift performance, making it an ideal choice for a wide range of applications that require accurate signal conditioning. This operational amplifier is part of Maxim's commitment to providing innovative analog solutions with superior performance.

With its ultra-low offset voltage of just 5µV (max) and an incredibly low offset drift of 0.05µV/°C (max), the MAX44246ASA ensures that the accuracy of your signal processing is maintained over both time and temperature. This feature is particularly important for sensitive applications such as medical instrumentation, precision data acquisition systems, and high-end audio equipment where signal integrity is paramount.

The device also boasts a very low input bias current of 1pA (max), which minimizes errors in applications with high source impedances. Its low noise density of 7.9nV/√Hz at 1kHz ensures that the signal-to-noise ratio is preserved, providing clean and accurate amplification of the input signal.

The MAX44246ASA operates from a single 2.7V to 5.5V power supply or dual ±1.35V to ±2.75V supplies, offering designers the flexibility to use it in various circuit configurations. The device's common-mode rejection ratio (CMRR) of 158dB and power supply rejection ratio (PSRR) of 166dB highlight its ability to reject common-mode and power supply noise, ensuring stable operation even in noisy environments.

The operational amplifier is available in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its extended temperature range of -40°C to +125°C allows for reliable operation in a wide range of environmental conditions.

In summary, the MAX44246ASA from Maxim Integrated is a top-tier dual operational amplifier that excels in delivering precision, low-noise, and low-drift amplification. It is an excellent choice for designers looking to enhance the performance and reliability of their high-accuracy signal processing systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9736 $53.5480
130+ $0.7988 $103.8440
195+ $0.7739 $150.9105
270+ $0.7489 $202.2030
350+ $0.7240 $253.4000
465+ $0.6491 $301.8315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,081 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess