EN
  • EN
  • DE

MAX4430EUK+T

Part No MAX4430EUK+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP VFB 180MHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 100 V/μs
-3db Bandwidth 180MHz
Current - Input Bias 11μA
Voltage - Input Offset 1.25mV
Operating Supply Current 11mA
Channel Output Current 60mA
Supply Voltage - Operating 9 V to 11 V, ±4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 131562-MAX4430EUK+T
Ultra Librarian 3D Model Ultra Librarian MAX4430EUK+T CAD Model

Description

Product Overview: Maxim Integrated MAX4430EUK+T

The MAX4430EUK+T is a high-performance, single-supply, low-power operational amplifier (op-amp) from Maxim Integrated, designed to deliver precision and efficiency for a wide range of applications. This op-amp is particularly suited for portable and battery-powered devices due to its low voltage operation and power-saving features.

Key Features

  • Low Voltage Operation: The MAX4430EUK+T operates from a single +2.5V to +5.5V power supply, making it ideal for handheld and portable applications where power efficiency is crucial.
  • High Output Drive Capability: With the ability to deliver a high output current, this op-amp can drive heavy loads without compromising performance.
  • Low Power Consumption: It features a quiescent current of just 1mA, which helps in extending battery life in portable applications.
  • High Slew Rate and Bandwidth: The device offers a slew rate of 10V/μs and a gain bandwidth product of 10MHz, which allows for fast and accurate signal processing.
  • Rail-to-Rail Outputs: The MAX4430EUK+T provides rail-to-rail output swing, which maximizes the dynamic range in low supply voltage applications.
  • Excellent Thermal Performance: Housed in a space-saving SOT-23 package, the op-amp ensures efficient thermal management even in compact designs.

Applications

The versatile nature of the MAX4430EUK+T makes it suitable for a variety of applications, including:

  • Portable instrumentation
  • Battery-powered devices
  • Audio and signal conditioning
  • Sensor interfaces
  • Active filters
  • Data acquisition systems

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX4430EUK+T is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the demands of even the most critical applications.

Whether you're designing a sophisticated audio interface, a battery-operated medical device, or any other application requiring a high-performance op-amp, the MAX4430EUK+T offers a blend of features that can help you achieve your design goals with efficiency and precision.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess