EN
  • EN
  • DE

MAX4525LEUB

Part No MAX4525LEUB
Manufacturer Maxim Integrated
Description Low-Voltage, Single-Supply Analog Multiplexers/Switches
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213716-MAX4525LEUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4525LEUB CAD Model

Description

Maxim Integrated's MAX4525LEUB: The Versatile Analog Switch

The MAX4525LEUB from Maxim Integrated is a precision, dual, SPST (Single Pole Single Throw) analog switch that offers high performance in a tiny µMAX package. This analog switch is designed to deliver exceptional signal integrity with low on-resistance and very low charge injection, making it an ideal choice for a variety of applications ranging from signal routing to data acquisition systems.

Key Features

  • Low On-Resistance: The MAX4525LEUB boasts an on-resistance of only 10Ω (max), ensuring minimal signal attenuation and voltage drop across the switch, thus preserving signal integrity.
  • Single-Supply Operation: This device can operate from a single +1.8V to +5.5V supply, making it versatile for both portable and low-voltage applications.
  • Low Charge Injection: With a charge injection of less than 10pC at the switch turn-off, the MAX4525LEUB minimizes disturbances in precision analog applications.
  • TTL/CMOS Logic Compatible: The control inputs are compatible with TTL and CMOS levels, allowing for easy interfacing with digital components.
  • High Off-Isolation: It offers high off-isolation of -70dB at 1MHz, which is critical for applications where signal crosstalk needs to be minimized.
  • Extended Temperature Range: The device is specified for the extended industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The MAX4525LEUB is engineered for multiplexing and demultiplexing analog signals and is particularly effective in scenarios where space is at a premium and power efficiency is a priority. Its applications include:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Battery-Powered Devices
  • Sample-and-Hold Circuits
  • Portable Test Equipment

Compact and Reliable Design

Maxim Integrated's commitment to innovation is reflected in the MAX4525LEUB's design, which is optimized for space-constrained applications. The µMAX package is not only small but also provides reliable performance under a wide range of operating conditions. Whether you are designing cutting-edge consumer electronics or robust industrial systems, the MAX4525LEUB offers a mix of performance, size, and reliability that can help streamline your product design.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess