EN
  • EN
  • DE

MAX4547EEE+

Part No MAX4547EEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch Dual SPDT 16-Pin QSOP Tube / IC VIDEO SWITCH DUAL SPDT 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Applications Video
Switch Circuit SPDT
Number of Channels 2
On-State Resistance (Maximum) 20 Ohm
Operating Supply Voltage 2.7 V ~ 12 V
Dual Voltage Supply ±2.7 V ~ 6 V
-3db Bandwidth 300MHz
Features Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786266-MAX4547EEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX4547
Introduction Date June 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4547EEE+ CAD Model

Description

Maxim Integrated MAX4547EEE+ Analog Multiplexer

The MAX4547EEE+ is a high-performance, low-voltage, dual 4-channel CMOS analog multiplexer from Maxim Integrated, designed to operate in a wide range of applications requiring efficient routing of analog signals. Its precise construction and advanced technology make it an ideal choice for systems where signal integrity and component reliability are paramount.

Constructed with Maxim's proprietary silicon-gate process, the MAX4547EEE+ offers a unique combination of low on-resistance and low leakage currents, ensuring minimal signal loss and interference. The device operates from a single +1.8V to +5.5V supply, or dual ±2.7V to ±5.5V supplies, providing versatility for different system power requirements. The low-power consumption of the MAX4547EEE+ makes it suitable for battery-powered and portable devices where energy efficiency is critical.

The MAX4547EEE+ features break-before-make switching action, which prevents momentary shorting when switching channels. This characteristic is essential for protecting sensitive analog circuits and preventing noise spikes that can affect overall system performance. The multiplexer is also equipped with an ESD protection circuit, which guards against electrostatic discharges, enhancing the durability and longevity of the device.

With its wide operating temperature range of -40°C to +85°C, the MAX4547EEE+ is designed to perform reliably in harsh environments, making it an excellent choice for industrial, automotive, and telecommunications applications. The device is packaged in a compact 16-pin QSOP, which is ideal for space-constrained applications.

Offering low crosstalk and off-isolation, the MAX4547EEE+ is also suitable for audio and video signal routing, data acquisition systems, and communication switches. Its precise signal handling and robust design ensure that it can be integrated into sophisticated electronic systems, delivering high-fidelity signal routing with minimal distortion.

In summary, the MAX4547EEE+ from Maxim Integrated is a versatile, high-quality analog multiplexer that combines low power consumption, high-speed operation, and robust protection features to meet the requirements of a broad range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6483 $50.3177
47+ $2.1729 $102.1263
72+ $2.1050 $151.5600
99+ $2.0371 $201.6729
127+ $1.9692 $250.0884
170+ $1.7655 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,550 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess