EN
  • EN
  • DE

MAX4601CPE

Part No MAX4601CPE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 16-DIP (0.300", 7.62mm)
Case / Package 16-PDIP
Family Name MAX4601
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 881877-MAX4601CPE
Ultra Librarian 3D Model Ultra Librarian MAX4601CPE CAD Model

Description

Maxim Integrated MAX4601CPE Analog Switch

The MAX4601CPE from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that is designed to deliver exceptional signal integrity and switching accuracy. This component is part of Maxim's precision switch family and is well-suited for applications that require low on-resistance, low crosstalk, and fast switching times.

Encased in a 16-pin DIP (Dual In-Line Package) enclosure, the MAX4601CPE offers a compact solution for designers looking to integrate a reliable switching mechanism into their circuit designs. Its versatility makes it an excellent choice for a variety of applications, including signal routing, data acquisition systems, and communication devices.

Key Features:

  • Low On-Resistance: With a typical on-resistance of just 5 ohms, this switch ensures minimal signal attenuation and power loss, making it ideal for precision applications.
  • Fast Switching: The MAX4601CPE provides quick transition times, with turn-on and turn-off times typically less than 150ns, ensuring swift and responsive signal routing.
  • Single Supply Operation: It operates from a single +5V supply, simplifying power management and reducing the need for dual power supplies.
  • High Off-Isolation: The device offers high off-isolation of -80dB at 1MHz, minimizing signal leakage between channels when the switch is in the off position.
  • Low Crosstalk: At -90dB at 1MHz, the MAX4601CPE ensures minimal interference between signals, preserving signal integrity.
  • ESD Protection: The switch inputs are protected against electrostatic discharge (ESD) events, enhancing the durability and longevity of the device.
  • Extended Temperature Range: The MAX4601CPE is designed to operate over an extended temperature range, making it suitable for industrial environments.

With its robust feature set, the MAX4601CPE is a reliable and efficient solution for designers looking to implement high-quality analog switching in their projects. Maxim Integrated's commitment to quality and performance is evident in this product, which is designed to meet the stringent requirements of modern electronic systems.

Whether you're designing complex communication systems or simple signal routing circuits, the MAX4601CPE offers the performance and reliability you need to ensure your designs are successful.

You May Also Be Interested in

Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess