EN
  • EN
  • DE

CAT24C08LI

Part No CAT24C08LI
Manufacturer ON Semiconductor
Catalog Memory
Description IC EEPROM 8KBIT I2C 400KHZ 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr ON Semiconductor
Package Bulk
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface I2C
Clock Frequency 400 kHz
Write Cycle Time - Word, Page 5ms
Access Time 900 ns
Voltage - Supply 1.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number CAT24C08
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 865770-CAT24C08LI
Ultra Librarian 3D Model Ultra Librarian CAT24C08LI CAD Model

Description

ON Semiconductor CAT24C08LI EEPROM

The CAT24C08LI is a high-performance, 8-kilobit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device brought to you by ON Semiconductor. This EEPROM module is part of the industry-standard I²C bus serial EEPROM family and is designed to provide a robust storage solution for a wide range of applications.

Featuring a 1024 x 8-bit memory organization, the CAT24C08LI allows for efficient data storage and retrieval. It operates across a voltage range of 2.5V to 5.5V, making it suitable for various low-power and standard devices. Its I²C serial interface facilitates easy integration into existing systems, enabling communication with a microcontroller or processor with minimal pin usage.

One of the key advantages of the CAT24C08LI is its hardware write protection feature. This functionality ensures data integrity by preventing accidental data overwrites. The device also supports a write cycle time of 5 ms, providing quick data updates when necessary.

The CAT24C08LI is designed for reliability and longevity, with an endurance of 1 million write cycles and a data retention period of 100 years. This endurance and retention capability make it an ideal choice for applications that require frequent data updates and long-term data storage without power.

ON Semiconductor has packaged this EEPROM device in an environmentally friendly 8-lead PDIP, 8-lead SOIC, and 8-pad TSSOP, ensuring compatibility with various PCB layouts and design requirements. The CAT24C08LI is also RoHS-compliant, adhering to current environmental standards and regulations.

In summary, the CAT24C08LI from ON Semiconductor is a versatile and reliable EEPROM solution that offers a wide voltage range, robust data protection features, and significant endurance and retention characteristics. It is an excellent choice for designers looking to implement non-volatile memory storage in consumer electronics, industrial control systems, smart cards, and other applications where data integrity and device reliability are paramount.

For detailed specifications, application notes, and additional resources, visit the ON Semiconductor website to ensure the CAT24C08LI meets your design requirements.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Microchip Technology
Lowest to $5.8209

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5884 $59.5332
55+ $2.1240 $116.8200
85+ $2.0582 $174.9470
117+ $1.9912 $232.9704
150+ $1.9254 $288.8100
201+ $1.7256 $346.8456
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess