EN
  • EN
  • DE

MAX4619CSE+T

Part No MAX4619CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/SW TRIPLE LV SPDT 16-SOIC / Analog Switch Triple SPDT 16-Pin SOIC N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 3
Max On Resistance 10 Ohm
Channel-to-Channel Matching (ΔRon) 200 mOhm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 15ns, 10ns
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 5pF, 8.5pF
Max Leakage Current (IS off) 1nA
Crosstalk -96dB @ 100kHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 021744-MAX4619CSE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX4619
Introduction Date July 01, 1999
ECCN EAR99
Country of Origin Malaysia, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX4619CSE+T CAD Model

Description

Product Overview: MAX4619CSE+T by Maxim Integrated

The MAX4619CSE+T is a high-performance analog multiplexer/demultiplexer from Maxim Integrated, a leading provider of innovative analog and mixed-signal engineering solutions. This device is a part of Maxim's precision signal routing series, designed for applications that require low on-resistance, low crosstalk, and high switching speeds.

Key Features

  • Low On-Resistance: The MAX4619CSE+T features a low on-resistance of only 4 ohms (max) which remains flat over the specified signal range. This ensures minimal signal distortion and provides a high-quality path for analog signals.
  • High-Speed Operation: With transition times as low as 250ns, this multiplexer is suitable for high-speed applications, ensuring quick and efficient signal routing without delays.
  • Single-Supply Operation: The device operates from a single +5V supply, simplifying the power supply design and reducing power consumption.
  • Low Crosstalk and Off-Isolation: To maintain signal integrity, the MAX4619CSE+T offers low crosstalk between channels and high off-isolation, making it ideal for precision applications.
  • Versatile: It can be used as a multiplexer or a demultiplexer, providing flexibility in application use.
  • TTL/CMOS Logic Compatible: The control inputs are compatible with TTL and CMOS levels, allowing for easy integration with digital systems.

Applications

The MAX4619CSE+T is suitable for a wide range of applications including:

  • Data acquisition systems
  • Communication systems
  • Audio and video signal routing
  • Test equipment and instrumentation
  • Medical equipment

Package and Quality

The MAX4619CSE+T comes in a 16-pin narrow SO package which is RoHS compliant, ensuring it meets the latest environmental standards. Maxim Integrated is committed to high-quality standards, and this product is no exception, providing reliable and consistent performance for critical applications.

With its robust feature set and high-quality design, the MAX4619CSE+T from Maxim Integrated is an excellent choice for designers looking to optimize their system's signal routing capabilities with a reliable and efficient solution.

You May Also Be Interested in

Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8353 $64.2355
80+ $1.5061 $120.4880
120+ $1.4588 $175.0560
165+ $1.4114 $232.8810
215+ $1.3652 $293.5180
285+ $1.2231 $348.5835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess