EN
  • EN
  • DE

DAC7554IDGSRG4

Part No DAC7554IDGSRG4
Manufacturer Texas Instruments
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT QUAD W/SPI 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Number of Bits 12
Number of D/A Converters 4
Settling Time 5μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.35, ±0.08
Temperature Range - Operating -40°C to 105°C
Case / Package 10-VSSOP
Win Source Part Number 1032462-DAC7554IDGSRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DAC7554IDGSRG4 CAD Model

Description

Texas Instruments DAC7554IDGSRG4 Precision Digital-to-Analog Converter

The DAC7554IDGSRG4 is a high-performance, quad-channel digital-to-analog converter (DAC) from the renowned semiconductor manufacturer Texas Instruments. This precision DAC is designed to deliver outstanding accuracy and stability, making it an ideal choice for a wide range of demanding applications that require precise voltage control, including industrial automation, process control, and data acquisition systems.

Each of the four channels of the DAC7554IDGSRG4 operates independently and is capable of converting 12-bit digital input signals into corresponding analog voltages with a high degree of linearity and minimal noise. The device operates from a single 2.7V to 5.5V power supply, allowing for flexible integration into various system designs.

Key features of the DAC7554IDGSRG4 include:

  • Resolution: 12-bit resolution provides fine granularity in the output voltage, allowing for precise control of analog signals.
  • Output Range: The DAC supports a wide output voltage range, which can be configured via external reference voltage settings to meet specific application requirements.
  • Interface: A 3-wire serial interface is present for communication with microcontrollers or digital signal processors, ensuring easy integration into digital systems.
  • Low Power Consumption: The device features a low-power design, making it suitable for battery-powered or energy-sensitive applications.
  • Package: The DAC7554IDGSRG4 comes in a compact VSSOP-10 (MSOP-10) package, offering a space-saving solution for densely packed circuit boards.
  • Temperature Range: It operates over an industrial temperature range of -40°C to +105°C, ensuring reliable performance under extreme conditions.

Furthermore, the DAC7554IDGSRG4 includes a power-down feature that significantly reduces the current consumption when the DAC is not in use. This feature, combined with the low-power architecture, enhances the overall efficiency of the system in which it is deployed.

With its robust design and high accuracy, the DAC7554IDGSRG4 from Texas Instruments is a versatile component that meets the stringent requirements of professional-grade electronic systems. Whether it's for precision instrumentation or sophisticated control systems, this DAC offers engineers the quality and performance expected from a leader in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
Dual 12-/14-/16-Bit nanoDAC with 5 ppm/C On-Chip Reference
Lowest to $29.5149
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7987 $53.1818
29+ $3.5583 $103.1907
44+ $3.4381 $151.2764
63+ $3.1977 $201.4551
82+ $3.0775 $252.3550
102+ $2.9573 $301.6446
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,310 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess