The LM2833ZMY, manufactured by Texas Instruments, is a high-frequency, pulse-width-modulated (PWM), step-down DC-DC converter. Designed with advanced technology for high-efficiency power conversion, the LM2833ZMY is suitable for a variety of applications, including but not limited to, portable devices, wireless communication, and power supply solutions.
Key Features
- High Efficiency: The device offers an efficiency of up to 95%, which helps in reducing the power loss during conversion and enhances the battery life in portable applications.
- Adjustable Output Voltage: It allows for an adjustable output voltage that can be set from 1.25V to 5.5V, providing flexibility for different circuit requirements.
- High-Frequency Operation: Operating at a high switching frequency of 3MHz, the LM2833ZMY allows the use of small surface-mount inductors and capacitors, saving board space and reducing overall solution size.
- Low Shutdown Current: It features a low shutdown current of less than 1μA, which significantly reduces power consumption when the device is not active.
- Thermal Shutdown Protection: The LM2833ZMY is equipped with thermal shutdown protection to prevent damage from overheating.
- Current Overload Protection: The built-in current overload protection ensures that the device and the subsequent circuitry are protected from excessive current conditions.
Applications
- Portable devices such as smartphones, tablets, and digital cameras
- Wireless communication devices like RF transceivers
- Power supply modules for consumer electronics
- Energy-efficient and compact power solutions for IoT devices
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
2.5V to 5.5V |
| Output Voltage Range |
1.25V to 5.5V |
| Switching Frequency |
3MHz |
| Output Current |
Up to 3A |
| Package |
LLP-14 (4x4) |
With its robust set of features and protections, the LM2833ZMY from Texas Instruments is an excellent choice for designers looking for a compact, efficient, and reliable power management solution.