EN
  • EN
  • DE

MAX4627EUK

Part No MAX4627EUK
Manufacturer Maxim Integrated
Description PLASTIC ENCAPSULATED DEVICES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1213879-MAX4627EUK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4627EUK CAD Model

Description

Maxim Integrated MAX4627EUK Analog Switch

The MAX4627EUK from Maxim Integrated is a high-performance, single-pole/single-throw (SPST) analog switch that is designed to deliver precision and reliability in a variety of applications. This compact and efficient switch is a part of Maxim's extensive range of analog switches and multiplexers, known for their low on-resistance and high switching speed.

Encased in a space-saving SOT23-5 package, the MAX4627EUK is an ideal solution for portable and space-constrained applications. It operates from a single +1.8V to +5.5V supply, making it versatile for both low-voltage and standard 5V systems. The low power consumption and high ESD protection (±15kV Human Body Model) ensure that the device is suitable for battery-powered and robust industrial environments.

With its low on-resistance of just 0.5 ohms (typical) at +5V, this analog switch provides an excellent signal fidelity, minimizing distortion and allowing for the passage of high-quality signals. The on-resistance is matched between channels to within 0.1 ohms (typical) and is flat (0.2 ohms typical) over the specified signal range, ensuring consistent performance across different signal levels.

The MAX4627EUK boasts fast switching speeds, with turn-on times as low as 20ns and turn-off times of 10ns, which is crucial for applications that require rapid signal routing. This makes it an excellent choice for sample-and-hold circuits, test equipment, audio and video signal routing, and communication systems.

Additionally, the switch's low charge injection of 2pC (typical) reduces switching transients, which is particularly important in precision analog applications. The device also features a TTL/CMOS-logic compatible control input, which simplifies the interface with digital systems.

In summary, the MAX4627EUK analog switch from Maxim Integrated is a high-speed, low-resistance, and energy-efficient solution suitable for a myriad of applications that require reliable signal switching. Its robust design and excellent electrical characteristics ensure optimal performance in both portable devices and industrial systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6463 $58.3408
39+ $2.9915 $116.6685
60+ $2.8979 $173.8740
83+ $2.8043 $232.7569
107+ $2.7108 $290.0556
143+ $2.4313 $347.6759
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,860 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess