Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65V ~ 5.5V
Voltage - VCCB 2.5V ~ 5.5V
Output Type Open Drain, Push-Pull, Tri-State
Data Rate 3Mbps
Temperature Range - Operating -40°C ~ 85°C
Features Power Supply Decoupling
Mounting Style SMD
Manufacturer Package 6-WFDFN
Supplier Device Package 6-uDFN (1.5x1.0)
Part Number Series MAX3371
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808707-MAX3371ELT+T
Ultra Librarian 3D Model Ultra Librarian MAX3371ELT+T CAD Model

Description

Maxim Integrated MAX3371ELT+T Level Translator

The MAX3371ELT+T from Maxim Integrated is a sophisticated level translator device designed to provide seamless voltage level translation for a variety of digital circuits. This compact level translator is ideal for applications that require interfacing between devices operating at different voltage levels, ensuring communication compatibility across diverse electronic components.

Key Features

  • Versatile Voltage Translation: The MAX3371ELT+T is capable of translating signals between two voltage domains ranging from 1.2V to 3.6V on the V<sub>CC side and 1.65V to 5.5V on the V<sub>L side. This flexibility makes it suitable for interfacing between low-voltage microcontrollers and higher-voltage peripherals.
  • Bidirectional Operation: The device supports bidirectional voltage translation without the need for a direction control signal, simplifying the design of bidirectional data bus interfaces.
  • Low Power Consumption: With its low quiescent current, the MAX3371ELT+T is an energy-efficient solution for portable and battery-powered applications, helping to extend device operational life.
  • High-Speed Performance: Engineered for high-speed performance, it supports data rates up to 50Mbps, making it suitable for fast communication protocols.
  • Robust ESD Protection: It comes with integrated electrostatic discharge (ESD) protection circuits, safeguarding the device against static electricity and voltage spikes, with ±15kV Human Body Model (HBM) ESD protection on V<sub>L and V<sub>CC pins.
  • Compact Package: The MAX3371ELT+T is offered in a tiny 6-pin TDFN package, making it ideal for space-constrained applications where board real estate is at a premium.

Applications

The device finds its use in a broad range of applications that necessitate voltage level translation, such as:

  • Mobile Devices
  • Tablets and Portable Electronics
  • Data Communication Systems
  • Microcontroller Interfaces
  • Memory Card Interfaces

Overall, the Maxim Integrated MAX3371ELT+T is an excellent choice for designers looking for a reliable and flexible level translator that can bridge the voltage gap between different system components, all while maintaining signal integrity and minimizing power consumption.

You May Also Be Interested in

ON Semiconductor
3.3 V Triple LVPECL Input to -3.3 V to -5.0 V ECL Output Translator | IC TRNSLTR UNIDIRECTIONAL 20SOIC
Lowest to $14.5482
ECAD model for MC100LVEL91DWG
Texas Instruments
IC XLATR DIFF ECL/PECL 8SOIC
Lowest to $8.5547
ECAD model for SN65EPT21DR
Diodes Incorporated
IC TRNSLTR BIDIR X2DFN1410-6 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel X2-DFN1410-6
Lowest to $0.1306
ECAD model for 74AVC1T45FZ4-7
Texas Instruments
ULTRA-LOW VOLTAGE I2C TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 2 Channel TSOT-23-8
Lowest to $0.8864
ECAD model for TCA9416DDFR
Fairchild/ON Semiconductor
IC TRANSLATOR UNIDIR 28PLCC / Mixed Signal Translator Unidirectional 1 Circuit 6 Channel 28-PLCC (11.51x11.51)
Need more? Email Us
ECAD model for 100390QC
Texas Instruments
IC BUS TRANSCVR TRI-ST SC70-6
Lowest to $0.2589
ECAD model for SN74AVC1T45DCKTG4
Texas Instruments
5-V Dual TTL-to-Differential PECL Translator
Lowest to $5.8295
ECAD model for SN65ELT22DGK
Fairchild/ON Semiconductor
IC TRANSLTR BIDIRECTIONAL 28PLCC
Need more? Email Us
ECAD model for 100329QC
Texas Instruments
OCTAL BUS TRANSCEIVER WITH ADJUSTABLE OUTPUT VOLTAGE AND 3-STATE OUTPUTS
Lowest to $1.5967
ECAD model for SN74LVCC3245ADW

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6920 $67.3000
59+ $2.2094 $130.3546
91+ $2.1396 $194.7036
125+ $2.0711 $258.8875
162+ $2.0024 $324.3888
217+ $1.7955 $389.6235
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 25 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention