EN
  • EN
  • DE

LTM4620IV#PBF

Part No LTM4620IV#PBF
Manufacturer Linear Technology
Catalog Power Supplies Board Mount DCDC Converters
Description IC DC/DC UMODULE DUAL 13A 144LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Standard Package 119
Category Power Supplies - Board Mount
Family DC DC Converters
Series µModule
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 16V
Voltage - Output 1 0.6 ~ 2.5 V
Voltage - Output 2 0.6 ~ 2.5 V
Current - Output (Max) 13A 13A
Applications ITE (Commercial)
Features OCP OVP UVLO
Mounting Style SMD/SMT
Package 144-LGA
Size / Dimension 0.59" L x 0.59" W x 0.17" H (15mm x 15mm x 4.32mm)
Operating Temperature Range -40°C ~ 125°C
Catalog µModule Series LTM4620
Win Source Part Number 072673-LTM4620IV#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTM4620IV#PBF CAD Model

Description

The LTM4620IV#PBF is a high-performance dual 13A or single 26A step-down µModule (micromodule) regulator from Linear Technology, a brand of Analog Devices. It is designed to meet the stringent power requirements of high-end and compact electronic systems. The device integrates the inductor, power switches, DC/DC controller, and other necessary components into a compact, surface-mount package, which significantly simplifies the design process for engineers.

Key Features

  • Dual 13A or Single 26A Output: The LTM4620IV#PBF can deliver either two independent 13A outputs or a combined 26A output when channels are paralleled, providing flexibility in design for various applications.
  • Wide Input Voltage Range: With an input voltage range from 4.5V to 16V, this µModule regulator is suitable for a variety of supply voltages, making it versatile for different system designs.
  • High Efficiency: The high efficiency of the LTM4620IV#PBF minimizes heat generation, thus reducing the need for extensive cooling solutions and increasing system reliability.
  • Compact Design: The device comes in a compact LGA package measuring 15mm x 15mm x 5.01mm, which is ideal for space-constrained applications.
  • Precision Output Voltage Regulation: The regulator ensures precise output voltage regulation, which is critical for sensitive electronic components and systems.
  • Overcurrent Protection: Built-in overcurrent protection helps prevent damage to the module and the system in the event of an output overload or short-circuit condition.

Applications

The LTM4620IV#PBF is suitable for a wide range of applications, including but not limited to:

  • Datacom and Telecom Systems
  • Networking and Servers
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Systems

This µModule regulator is an excellent choice for designers looking for a high-density, high-efficiency power solution that simplifies the power design process while maintaining performance and reliability in their advanced electronic systems.

You May Also Be Interested in

Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.3523 $76.3523
2+ $62.6480 $125.2960
3+ $60.6903 $182.0709
4+ $58.7325 $234.9300
5+ $56.7748 $283.8740
6+ $50.9015 $305.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess