Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tube
Product Status Active
Amplifier Type Voltage Feedback
Number of Circuits 2
Slew Rate 400V/µs
Gain Bandwidth Product 120 MHz
-3db Bandwidth 250 MHz
Current - Input Bias 100 nA
Voltage - Input Offset 2 mV
Current - Supply 2.25mA (x2 Channels)
Current - Output / Channel 40 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA2890
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 650921-OPA2890ID
Ultra Librarian 3D Model Ultra Librarian OPA2890ID CAD Model

Description

The OPA2890ID from Texas Instruments is a high-speed, voltage-feedback amplifier designed to cater to a wide variety of applications. This dual-channel operational amplifier combines a high gain bandwidth product and a fast slew rate with excellent video performance. Its differential gain and phase specifications make it an ideal choice for video and telecommunication systems.

Key Features

  • High-Speed Performance: The OPA2890ID offers a gain bandwidth product of 90MHz and a slew rate of 45V/μs, ensuring fast and accurate signal processing.
  • Low Distortion: With its low harmonic distortion, the device is perfect for high-fidelity audio and video applications.
  • Dual Operational Amplifier: The dual-channel configuration enables compact and efficient designs, reducing the number of components required.
  • Wide Supply Range: The amplifier can be powered by a supply voltage ranging from ±2.25V to ±5.5V, offering flexibility in various circuit designs.
  • Robust Output Drive: Capable of delivering a continuous output current of ±65mA, the OPA2890ID can drive a wide range of loads.

Applications

The OPA2890ID is a versatile component suitable for numerous applications, including:

  • Video amplification and processing
  • Cable drivers
  • Active filters
  • Test and measurement equipment
  • ADC/DAC buffer
  • Telecommunications

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the OPA2890ID is no exception. The device is offered in the industry-standard SOIC-8 package, ensuring easy integration into existing designs. With its wide operating temperature range, the OPA2890ID is designed to perform reliably in various environmental conditions, making it a dependable choice for critical applications.

Conclusion

Whether you're designing for professional video equipment, high-speed data acquisition, or telecommunications infrastructure, the OPA2890ID provides the performance and reliability expected from a leading semiconductor manufacturer like Texas Instruments. Its combination of speed, power, and precision makes it an essential part of any high-performance signal processing solution.

You May Also Be Interested in

Texas Instruments
Advanced LinCMOSE LOW-NOISE PRECISION OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2201ACDRG4
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TC75S63TU,LF(T
Texas Instruments
advanced LinCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2252AQPWRQ1
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for TS274AIN
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.2128
ECAD model for RS6331BPXF
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 16MSOP / General Purpose Amplifier 4 Circuit Rail-to-Rail 16-MSOP
Lowest to $17.5174
ECAD model for LTC6263HMS#PBF
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT TO99-8 / General Purpose Amplifier 1 Circuit TO-99-8
Need more? Email Us
ECAD model for ADOP27AH/883B
Texas Instruments
IC OPAMP JFET 1 CIRCUIT 8SOIC / J-FET Amplifier 1 Circuit 8-SOIC
Lowest to $9.0286
ECAD model for OPA827AID
Analog Devices Inc.
Unity Gain Stable, Ultralow Distortion, 1 nV/ Hz Voltage Noise, High Speed Op Amp
Lowest to $16.2547
ECAD model for ADA4899-1YCPZ-R7

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1310 $56.9170
15+ $6.6716 $100.0740
24+ $6.4631 $155.1144
32+ $6.2546 $200.1472
42+ $6.0461 $253.9362
56+ $5.4207 $303.5592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,903 pieces
MOQ: 7 pcs
Order Increment : 1 개
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention