EN
  • EN
  • DE

ATSAMD20G18A-UUT

Part No ATSAMD20G18A-UUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 45WLCSP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 45-WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM D20G
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 38
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 45-XFBGA, WLCSP
Supplier Device Package 45-WLCSP
Base Product Number ATSAMD20G18
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAMD20G18A-UUTTR,1611-ATSAMD20G18A-UUTTR,1611-ATSAMD20G18A-UUTDKR-ND,1611-ATSAMD20G18A-UUTDKR,1611-ATSAMD20G18A-UUTDKRINACTIVE,1611-ATSAMD20G18A-UUTCT,ATSAMD20G18A-UUTCT,ATSAMD20G18A-UUTDKR,1611-ATSAMD20G18A-UUTTR-ND,1611-ATSAMD20G18A-UUTTRINACTIVE
Standard Package 5,000
Win Source Part Number 973164-ATSAMD20G18A-UUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G18A-UUT CAD Model

Description

Microchip Technology's ATSAMD20G18A-UUT: A High-Performance Microcontroller

The ATSAMD20G18A-UUT is a powerful microcontroller unit (MCU) from Microchip Technology, designed for sophisticated applications that require low power consumption and high performance. This device is part of the SAM D20 series, which is based on the 32-bit ARM Cortex-M0+ processor. It offers a perfect blend of power efficiency and processing capability, making it suitable for a wide range of industrial, consumer, and Internet of Things (IoT) applications.

Key Features:

  • Processor: ARM Cortex-M0+ CPU running at up to 48 MHz, delivering the efficiency and speed to handle complex algorithms and tasks.
  • Memory: Comes with 256 KB of flash memory and 32 KB of SRAM, providing ample space for code and data storage.
  • I/O Flexibility: Features up to 52 programmable I/O pins, allowing a wide range of peripherals and custom interfaces.
  • Power Efficiency: Designed for low-power operation with a variety of power-saving modes, which is essential for battery-operated devices.
  • Peripherals: Includes rich peripheral features such as six serial communication modules (SERCOM) configurable as UART/USART, SPI, or I2C, 16-bit and 32-bit timers, and a 12-bit ADC with up to 20 channels.
  • Package: Available in a 48-pin TQFP package, which is suitable for space-constrained applications while still offering adequate I/O options.

Applications:

The ATSAMD20G18A-UUT is a versatile MCU that can be used in various applications such as:

  • Automation and control systems
  • Smart home devices
  • Wearable technology
  • Medical monitoring equipment
  • Energy management systems
  • IoT devices and sensor hubs

With its robust architecture, extensive memory, and flexible I/O options, the ATSAMD20G18A-UUT by Microchip Technology is a reliable choice for developers looking to create advanced, power-conscious applications. Its support for the ARM Cortex-M0+ processor also ensures compatibility with a wide range of development tools and software libraries, simplifying the design process and reducing time to market.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,507 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess