EN
  • EN
  • DE

MAX4685EUB

Part No MAX4685EUB
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.5 Ω/0.8 ΩLow-Voltage, Dual SPDT Analog Switches in UCSP | IC SWITCH DUAL SPDT 10UMAX
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Switch Circuit SPDT
On-State Resistance (Maximum) 800mOhm
Channel-to-Channel Matching (ΔRon) 60mOhm
Supply Voltage , Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 50ns, 30ns
Charge Injection 200pC
Channel Capacitance (CS(off), CD(off)) 84pF, 37pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -68dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP
Supplier Device Package 10-uMAX
Family Part Number MAX4685
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213915-MAX4685EUB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4685EUB CAD Model

Description

Maxim Integrated's MAX4685EUB Analog Switch

The MAX4685EUB from Maxim Integrated is a high-performance, single-pole/double-throw (SPDT) analog switch that offers a compact and efficient solution for routing analog signals in various electronic systems. This versatile switch is designed to operate with a single supply voltage ranging from +1.8V to +5.5V, making it suitable for battery-powered and portable applications where power conservation is crucial.

Encased in a space-saving 10-pin µMAX package, the MAX4685EUB is optimized for low-power operations and exhibits a low quiescent current of just 1µA (max), which is particularly advantageous for extending battery life in portable devices. Additionally, the device boasts a low on-resistance of 0.5Ω (max) at +5V, which remains flat over the specified signal range, ensuring excellent linearity and low signal distortion—a key feature for precision analog signal handling.

The MAX4685EUB is characterized by its fast switching speeds, with a turn-on time of less than 150ns and a turn-off time of less than 100ns, making it an excellent choice for applications that require rapid signal routing. Furthermore, the switch's high off-isolation of -74dB at 1MHz minimizes crosstalk, thereby preserving signal integrity in multiplexing applications.

With its extended temperature range of -40°C to +85°C, the MAX4685EUB is suitable for use in harsh environments, ensuring reliable performance in industrial and automotive applications. Its ESD protection of ±2000V Human Body Model adds to its robustness, providing a safeguard against static electricity that could otherwise damage the device.

Applications for the MAX4685EUB are diverse and include signal routing in audio and video equipment, communication systems, data acquisition systems, and portable instrumentation. Its high performance, combined with Maxim Integrated's reputation for quality, makes the MAX4685EUB an essential component for designers seeking a reliable and efficient analog switching solution.

For designers and engineers looking to incorporate the MAX4685EUB into their systems, detailed technical specifications and application notes are available on Maxim Integrated's website, providing valuable resources to ensure successful integration and optimal performance.

You May Also Be Interested in

Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1388 $59.6372
45+ $2.5754 $115.8930
70+ $2.4950 $174.6500
96+ $2.4144 $231.7824
124+ $2.3340 $289.4160
166+ $2.0926 $347.3716
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess