EN
  • EN
  • DE

MAX4699EGE-T

Part No MAX4699EGE-T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 212146-MAX4699EGE-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4699EGE-T CAD Model

Description

Maxim Integrated's MAX4699EGE-T: High-Performance Analog Switch

The MAX4699EGE-T from Maxim Integrated is a cutting-edge analog switch that offers superior performance for a wide range of applications. This single-chip solution is designed to provide high precision signal routing with minimal distortion, making it an ideal choice for critical audio, video, and data signal paths in both consumer and professional electronics.

Constructed with Maxim's proprietary silicon-gate process, the MAX4699EGE-T boasts an impressive combination of low on-resistance (RON) and low crosstalk, ensuring that signals are transmitted with high fidelity and minimal interference. The device operates from a single +1.8V to +5.5V supply, making it versatile for use in various circuit designs and compatible with many of today's low-voltage digital systems.

Featuring a quad single-pole/double-throw (SPDT) configuration, the MAX4699EGE-T provides four separate switching channels. This flexibility allows designers to use a single device for multiple signal-routing tasks, saving space and reducing component count in complex systems. The switch's high off-isolation and non-reflective design further enhance its performance by reducing signal leakage and reflections, which can degrade the integrity of high-speed signals.

The MAX4699EGE-T comes in a compact 16-pin QSOP package, which is ideal for space-constrained applications. The package is surface-mountable, supporting modern PCB design and manufacturing techniques. Additionally, the device features an extended temperature range of -40°C to +85°C, allowing it to operate reliably in harsh environments.

With its fast switching speeds and low power consumption, the MAX4699EGE-T is well-suited for portable and battery-powered devices where power efficiency is crucial. It is commonly used in applications such as signal routing in audio/visual equipment, data acquisition systems, communication devices, and test and measurement equipment.

In summary, the MAX4699EGE-T from Maxim Integrated offers designers a high-quality, versatile analog switch that delivers exceptional performance for a variety of applications. Its low on-resistance, high isolation, and flexible supply voltage range make it a top choice for engineers looking to optimize their signal routing solutions.

You May Also Be Interested in

Omron
Need more? Email Us
ESMT
Lowest to $1.2913
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $3.4246
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Atmel
Need more? Email Us
STMicroelectronics
Need more? Email Us
EliteMT
Lowest to $1.3456
EPCOS (TDK)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3356 $60.0408
43+ $2.7374 $117.7082
66+ $2.6519 $175.0254
91+ $2.5664 $233.5424
117+ $2.4809 $290.2653
156+ $2.2245 $347.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess