EN
  • EN
  • DE

MAX472ESA+T

Part No MAX472ESA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704153-MAX472ESA+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX472ESA+T CAD Model

Description

The MAX472ESA+T is a high-performance, precision current-sense amplifier from Maxim Integrated, designed to accurately monitor the current flow in power management systems. This current-sense amplifier is an essential component for a wide range of applications, including battery management, overcurrent protection, and power monitoring in industrial, automotive, and consumer electronics.

Key Features

  • High Accuracy: The MAX472ESA+T offers a high level of precision, which is crucial for sensitive applications that require exact current measurements.
  • Wide Input Common-Mode Range: It operates over a wide common-mode voltage range, accommodating various system voltages and ensuring versatility across different applications.
  • Low Power Consumption: Designed for efficiency, this device consumes minimal power, making it ideal for portable and battery-powered applications.
  • High-Side Measurement: The high-side measurement capability allows for the monitoring of the load current without interfering with the ground path of the load.
  • Compact Package: The MAX472ESA+T comes in a small 8-pin SOIC package, which is suitable for space-constrained applications.

Applications

The versatility of the MAX472ESA+T makes it suitable for a variety of applications, including:

  • Power management systems
  • Battery chargers and management
  • Overcurrent and short-circuit protection
  • Automotive electronics
  • Portable devices
  • Smart power distribution systems

Technical Specifications

The MAX472ESA+T features a tight voltage offset and gain accuracy which ensures precise current measurement across the entire operating temperature range. It also provides a quiescent current of only 100µA, which helps to maintain power efficiency. The device's extended common-mode voltage range from 3V to 36V, allows it to be used in systems with a wide range of supply voltages.

Ordering Information

The MAX472ESA+T is available in tape and reel packaging, denoted by the '+T' suffix, facilitating automated assembly processes for large-scale production. It's designed for industrial temperature ranges, ensuring reliable operation under varying environmental conditions.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8208 $52.3872
21+ $4.7761 $100.2981
33+ $4.6268 $152.6844
45+ $4.4776 $201.4920
58+ $4.3283 $251.0414
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,540 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess