EN
  • EN
  • DE

TMS320DM6437ZDU4

Part No TMS320DM6437ZDU4
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DGTL MEDIA PROCESSOR 376-BGA / DSP Fixed-Point 32bit 400MHz 3200MIPS Automotive 376-Pin BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320DM643x, DaVinci
Packaging Tray
Type Fixed Point
Interface HPI, I2C, McASP, McBSP, PCI, UART, 10/100 Ethernet MAC
Clock Rate 400MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Mounting SMD
Package 376-BBGA Exposed Pad
Manufacturer Package 376-BGA (23x23)
Win Source Part Number 797420-TMS320DM6437ZDU4
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320DM6437
Introduction Date November 01, 2006
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320DM6437ZDU4 CAD Model

Description

Introducing the TMS320DM6437ZDU4 from Texas Instruments

The TMS320DM6437ZDU4 is a powerful digital signal processor (DSP) from the reputable Texas Instruments TMS320 series, renowned for delivering high-performance processing capabilities. This DSP is specifically tailored to handle complex algorithms and computations required in digital media processing applications.

Key Features

  • High-Performance DSP Core: At the heart of the TMS320DM6437ZDU4 is a high-speed DSP core capable of reaching up to 720 MHz, which translates to 5760 MIPS (Million Instructions Per Second). This core is based on the TMS320C64x+™ DSP generation, which is known for its efficiency and computational power.
  • Integrated Peripherals: This DSP is equipped with a range of integrated peripherals designed to facilitate multimedia processing. These include a Video Processing Subsystem (VPSS), a high-definition video imaging co-processor, and various interfaces for audio and video input/output.
  • Large On-Chip Memory: With an on-chip memory that includes a 64K-byte Level 1 Program Cache, a 64K-byte Level 1 Data Cache, and a 256K-byte Level 2 Cache/SDRAM, the TMS320DM6437ZDU4 ensures smooth data handling and storage for demanding applications.
  • External Memory Interface: The device also supports a flexible external memory interface that provides a direct connection to a wide range of memory types, including DDR2, mDDR, and NAND Flash, allowing for extensive storage and memory expansion capabilities.
  • Robust Connectivity: Connectivity options are abundant, with a 10/100 Mb/s Ethernet MAC, a Host-Port Interface, and a High-Definition Video Interface (HDVICP) to support a variety of digital media applications.

Applications

The TMS320DM6437ZDU4 is ideal for a wide array of applications, particularly those requiring intensive signal processing tasks such as:

  • Video and audio processing
  • Surveillance and security systems
  • Digital media adaptors
  • Medical imaging
  • Telecommunications infrastructure

With its robust set of features and capabilities, the TMS320DM6437ZDU4 from Texas Instruments stands out as a premier choice for developers and engineers looking to push the boundaries of digital signal processing in their products and applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess