EN
  • EN
  • DE

VE-101M1ETR-0607S

Part No VE-101M1ETR-0607S
Manufacturer Surge Components
Catalog Aluminum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr SURGE
Series VE
Package Tape & Reel (TR),Strip
Capacitance 100 µF
Tolerance ±20%
Voltage - Rated 25 V
Lifetime @ Temp. 2000 Hrs @ 85°C
Temperature Range - Operating -40°C ~ 85°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 109 mA @ 120 Hz
Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.315" (8.00mm)
Surface Mount Land Size 0.260" L x 0.260" W (6.60mm x 6.60mm)
Mounting SMD (SMT)
Package / Case Radial, Can - SMD
Other Names 2616-VE-101M1ETR-0607STR,2616-VE-101M1ETR-0607S
Standard Package 1,000
ECCN 3A001
HTSUS 8532.22.0020
Win Source Part Number 1307285-VE-101M1ETR-0607S
Ultra Librarian 3D Model Ultra Librarian VE-101M1ETR-0607S CAD Model

Description

The VE-101M1ETR-0607S is an aluminum electrolytic capacitor with a capacitance of 100 µF and a voltage rating of 25 V.

  • Polarized: Yes
  • Tolerance: ±20%
  • Suitable for: General purpose applications
  • Package: Tape & reel (TR), strip package
  • Package Type: Radial, can - SMD
  • Surface Mount Land Size: 0.260" L x 0.260" W (6.60mm x 6.60mm)
  • Ripple Current: 109 mA @ 120 Hz
  • Lifetime: 2000 Hrs @ 85°C
  • Standard Package: 1000 units
  • ECCN: 3A001.22.0020

You May Also Be Interested in

Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 390UF 450V SCREW
Need more? Email Us
EPCOS (TDK)
1000 µF 400 V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 130mOhm @ 100Hz
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us
Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
EPCOS (TDK)
10UF 200V 10X16 SINGLE END
Need more? Email Us
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
EPCOS (TDK)
CAP ALUM 470UF 20% 400V SNAP TH
Lowest to $21.9925

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess