EN
  • EN
  • DE

MAX480ESA

Part No MAX480ESA
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.012 V/μs
Current - Input Bias 1nA
Voltage - Input Offset 25μV
Operating Supply Current 14μA
Channel Output Current 5mA
Supply Voltage - Operating 1.6 V to 36 V, ±0.8 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 073650-MAX480ESA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX480ESA CAD Model

Description

The MAX480ESA from Maxim Integrated is a high-precision operational amplifier (op-amp) designed to operate with a single supply voltage as low as 1.0V and up to 6V, or with dual supplies of ±0.5V to ±3V. This versatility makes it an ideal choice for battery-powered applications and portable devices where energy efficiency is paramount.

Featuring a combination of low operating current and low input bias currents, the MAX480ESA is optimized for long-term performance in a variety of systems. Its quiescent current is a mere 45µA, which contributes to an extended battery life in portable applications. Additionally, the op-amp boasts a low input bias current of 1pA, which is particularly beneficial for high-impedance sensor applications and precision integrators.

The MAX480ESA offers excellent precision with an offset voltage of just 500µV and a gain-bandwidth product of 350kHz. These characteristics make it suitable for precision low-frequency applications, including sensor signal conditioning, portable medical devices, and battery-operated equipment. The device's common-mode rejection ratio (CMRR) of 120dB and power supply rejection ratio (PSRR) of 120dB ensure stable performance against changes in supply voltage and common-mode voltage, enhancing the accuracy of the signal processing.

Encased in a compact 8-pin SOIC package, the MAX480ESA is designed to be space-efficient, fitting easily into space-constrained designs. Its operational temperature range from -40°C to +85°C allows for reliable operation in a broad spectrum of environments.

Key features of the MAX480ESA include:

  • Single-Supply Operation: 1.0V to 6V
  • Dual-Supply Operation: ±0.5V to ±3V
  • Low Quiescent Current: 45µA
  • Low Input Bias Current: 1pA
  • Offset Voltage: 500µV
  • Gain-Bandwidth Product: 350kHz
  • CMRR and PSRR: 120dB
  • Operational Temperature Range: -40°C to +85°C
  • Package: 8-pin SOIC

The MAX480ESA is a testament to Maxim Integrated's commitment to providing high-performance, low-power, and precision analog ICs. It is an excellent choice for designers looking to enhance the efficiency and accuracy of their electronic systems.

You May Also Be Interested in

dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess