EN
  • EN
  • DE

MAX4895EETE

Part No MAX4895EETE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 704298-MAX4895EETE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX4895EETE CAD Model

Description

Maxim Integrated MAX4895EETE Product Overview

The MAX4895EETE from Maxim Integrated is a cutting-edge HDMI/DVI low-frequency switch that is designed to meet the needs of high-definition multimedia interfaces. This product is an ideal solution for applications that require the switching of HDMI/DVI signals with minimal signal distortion and high bandwidth. It is housed in a compact 16-pin TQFN package and operates over a wide temperature range, making it suitable for various industrial and commercial applications.

Key Features

  • High Bandwidth: The MAX4895EETE supports a high bandwidth which is essential for maintaining the integrity of high-speed digital video signals.
  • Low Crosstalk: This switch is engineered to minimize crosstalk, ensuring that signals are kept clean and free from interference, which is critical for maintaining the quality of digital video.
  • Low On-Capacitance: The device features low on-capacitance, which helps to reduce signal attenuation and improve performance.
  • Single +3.3V Supply: It operates on a single +3.3V supply voltage, simplifying power management in system designs.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device against the damaging effects of static electricity.

Applications

The MAX4895EETE is well-suited for a variety of applications that require reliable and high-quality switching of HDMI/DVI signals. These include:

  • Audio/Video Receivers
  • Digital TVs and Set-Top Boxes
  • Computer Monitors
  • Video Projectors
  • KVM (Keyboard, Video, Mouse) Switches

Technical Specifications

The switch operates within a temperature range of -40°C to +85°C, making it robust for use in environments that experience temperature fluctuations. It also features a 50Ω (typical) on-resistance, which helps to maintain signal strength and integrity.

In summary, the MAX4895EETE by Maxim Integrated is a versatile and high-performance HDMI/DVI switch that offers excellent signal quality, low power consumption, and robust protection features. Its compact form factor and easy-to-use interface make it an excellent choice for designers looking to incorporate high-definition video switching capabilities into their products.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess