EN
  • EN
  • DE

MAX4951CTP+TGH7

Part No MAX4951CTP+TGH7
Manufacturer Maxim Integrated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER ESATA 2CH 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Applications eSATA
Data Rate (Max) 6Gbps
Number of Channels 2
Delay Time 240ps
Signal Conditioning Input Equalization, Output Pre-Emphasis
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 70mA
Temperature Range - Operating 0°C to 70°C
Case / Package 20-TQFN (4x4)
Win Source Part Number 073685-MAX4951CTP+TGH7
Ultra Librarian 3D Model Ultra Librarian MAX4951CTP+TGH7 CAD Model

Description

The MAX4951CTP+TGH7 is a high-performance, dual-channel buffer from Maxim Integrated designed to enhance signal integrity for high-speed communication applications. This device is engineered to provide a robust interface solution for systems requiring ultra-fast data transfer rates, making it an ideal choice for designers working on advanced networking, computing, and storage platforms.

Key Features

  • High-Speed Performance: The MAX4951CTP+TGH7 is capable of supporting data rates up to 20Gbps, ensuring compatibility with the latest high-speed interfaces such as PCI Express, SATA, and Fibre Channel.
  • Dual-Channel Configuration: With two independent channels, this buffer can handle multiple data streams simultaneously, providing flexibility and efficiency in system design.
  • Signal Conditioning: The device includes features such as programmable equalization, output pre-emphasis, and input termination, which help to maintain signal integrity over long PCB traces and cables.
  • Low Power Consumption: Maxim Integrated has optimized the MAX4951CTP+TGH7 for low-power operation, aiding in the design of energy-efficient systems.
  • Small Form Factor: Housed in a compact TQFN package, the buffer saves valuable board space and is well-suited for dense electronic assemblies.

Applications

The MAX4951CTP+TGH7 is versatile and can be used in a variety of high-speed data applications, including:

  • High-Performance Computing (HPC)
  • Data Center Networking Equipment
  • Storage Area Networks (SAN)
  • Workstations and Desktops with High-Speed Interfaces
  • Backplane and Cable Extension Applications

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX4951CTP+TGH7 is no exception. This product is built to meet the rigorous demands of high-speed data environments, ensuring stable performance over its operational lifetime.

Ordering Information

The MAX4951CTP+TGH7 is available for order with the TGH7 suffix, indicating tape and reel packaging for automated assembly processes. For further information on purchasing and pricing, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC MULTIPLEXER 1CH 16SOIC
Lowest to $8.1027
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
Two-Channel SATA 6-Gb/s Redriver
Lowest to $3.6180
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $9.5108
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA
Lowest to $10.9484
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0601 $60.7212
28+ $4.1522 $116.2616
44+ $4.0229 $177.0076
60+ $3.8924 $233.5440
77+ $3.7630 $289.7510
103+ $3.3738 $347.5014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,670 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess