EN
  • EN
  • DE

MAX5035BASA

Part No MAX5035BASA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1A, 76V, High-Efficiency MAXPower Step-Down DC-DC Converter | IC REG BUCK 5V 1A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 7.5V
Voltage - Input (Maximum) 76V
Min/Fixed Output Voltage 5V
Output Current 1A
Switching Frequency 125kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX5035
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1214036-MAX5035BASA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial, Automotive
Ultra Librarian 3D Model Ultra Librarian MAX5035BASA CAD Model

Description

The MAX5035BASA from Maxim Integrated is a highly efficient, compact, and robust DC-DC converter designed to simplify power supply design. This versatile component is a part of the MAX5035 family and is engineered to provide a reliable voltage conversion solution for a diverse range of applications, including but not limited to, telecommunications, portable devices, and industrial equipment.

Key Features:

  • Wide Input Voltage Range: The MAX5035BASA operates over a broad input voltage range from 7.5V to 76V, making it suitable for various power sources and ensuring compatibility with a wide array of applications.
  • Adjustable Output Voltage: This device provides an adjustable output voltage from 5V to 76V, which can be set using external resistors, allowing designers to tailor the output to meet specific circuit requirements.
  • High Efficiency: With up to 90% efficiency, the MAX5035BASA minimizes energy loss during the voltage conversion process, contributing to energy savings and extended battery life in portable applications.
  • Integrated Features: It includes an internal oscillator, a feedback voltage reference, and a compensation circuit, which reduces the number of external components required and simplifies the design process.
  • Thermal and Overcurrent Protection: The device comes with built-in thermal shutdown and cycle-by-cycle overcurrent protection, enhancing the safety and reliability of the end product.
  • Compact Package: Offered in an 8-pin SOP package, the MAX5035BASA is optimized for space-constrained applications, providing a high-performance solution without occupying significant board real estate.

Applications:

  • Telecommunications Equipment
  • Battery-Powered Devices
  • Industrial Control Systems
  • Automotive Systems
  • Power Supplies

In summary, the MAX5035BASA from Maxim Integrated is a versatile and efficient DC-DC converter that offers designers a compact, high-performance solution for a wide range of power conversion needs. Its comprehensive feature set and robust protection mechanisms ensure reliable operation in even the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess