EN
  • EN
  • DE

MAX5153AEEE+T

Part No MAX5153AEEE+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 13BIT DUAL LP SER 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 13
Number of D/A Converters 2
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 122949-MAX5153AEEE+T
Ultra Librarian 3D Model Ultra Librarian MAX5153AEEE+T CAD Model

Description

Maxim Integrated MAX5153AEEE+T Dual, 10-Bit Voltage-Output DAC

The MAX5153AEEE+T from Maxim Integrated is a high-performance, dual-channel, 10-bit digital-to-analog converter (DAC) designed to deliver precision voltage outputs in a compact package. This device is ideal for a wide range of applications that require accurate and stable analog output, such as industrial control systems, automatic test equipment, and data acquisition systems.

Each of the two DACs on the MAX5153AEEE+T can be independently programmed via a 3-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, making it versatile for various microcontroller or microprocessor-based systems. The DAC operates from a single +2.7V to +5.5V power supply, providing design flexibility and compatibility with both 3.3V and 5V logic levels.

The MAX5153AEEE+T features a low-power shutdown mode, which significantly reduces the current consumption when the DAC is not in use, thus conserving power in battery-operated devices. When active, the device boasts a low glitch energy of 0.5nV-s, minimizing the transient errors during output voltage changes and ensuring a smooth and stable analog output signal.

Designed with reliability in mind, the MAX5153AEEE+T includes a power-on reset circuit that clears the DAC outputs to midscale or zeroscale upon power-up, preventing any unintended signals during system startup. Additionally, the device's integrated output amplifiers are capable of driving capacitive loads up to 1000pF, providing a robust output signal capable of driving various loads without external buffering.

The compact 16-pin QSOP package of the MAX5153AEEE+T makes it suitable for space-constrained applications, while its extended temperature range of -40°C to +85°C ensures performance across a broad spectrum of operating conditions. With its combination of dual DAC channels, low power consumption, and high precision, the MAX5153AEEE+T is an excellent choice for designers looking to incorporate reliable analog output capabilities into their systems.

Maxim Integrated's commitment to quality and performance is evident in the MAX5153AEEE+T, making it a trusted component for engineers and designers who demand the best in their analog output solutions.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Intersil
Lowest to $7.1344
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.0452 $62.0904
5+ $25.4735 $127.3675
8+ $24.6777 $197.4216
10+ $23.8819 $238.8190
13+ $23.0850 $300.1050
17+ $20.6976 $351.8592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess