EN
  • EN
  • DE

IRF5210STRL

Part No IRF5210STRL
Manufacturer International Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case TO-263
Manufacturer INTERNATIONAL RECTIFIER
Manufacturer Homepage www.irf.com
Win Source Part Number 746281-IRF5210STRL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRF5210STRL CAD Model

Description

The IRF5210STRL is a P-Channel power MOSFET manufactured by International Rectifier. It is designed for applications requiring high-side switching, load switching, and power management. The 'STRL' suffix indicates a specific package and tape & reel packaging for automated assembly.

Applications:

  • High-Side Switching: Used for switching power to loads connected to the positive supply rail.
  • Load Switching: Controls power to various electronic loads in automotive and industrial applications.
  • Power Management: Used in power supplies and battery management systems for efficient power control.
  • Solid-State Relays: Functions as a switching element in solid-state relays.
  • Motor Control: Used for controlling DC motor speed and direction.

Features:

  • P-Channel MOSFET: Suitable for high-side switching applications.
  • Low On-Resistance (RDS(on)): Reduces power loss during conduction.
  • Fast Switching Speed: Enables high-frequency operation.
  • Surface Mount Package (D2PAK/TO-263): Designed for surface mounting.
  • Tape & Reel Packaging: Facilitates automated assembly processes.

Benefits:

  • Simplified High-Side Switching: P-channel configuration simplifies high-side drive circuitry.
  • Improved Efficiency: Low RDS(on) reduces power dissipation, improving system efficiency.
  • Reduced Size and Weight: Surface mount package allows for compact designs.
  • Automated Assembly: Tape & Reel packaging simplifies the assembly process.
  • Enhanced Reliability: Robust design ensures reliable operation.

Additional Details:

The IRF5210STRL typically features a drain-source voltage (Vds) rating of around -100V and a continuous drain current (Id) rating of approximately -40A. The gate threshold voltage (Vgs(th)) is typically between -2V and -4V. The D2PAK (TO-263) package is a surface-mount package designed for efficient heat dissipation. When using the IRF5210STRL, it's important to consider the gate drive requirements and ensure proper gate protection to prevent damage. Proper PCB layout and thermal management are crucial to maintaining the device within its operating temperature range and ensuring long-term reliability. Always refer to the datasheet for specific electrical characteristics, thermal resistance, and safe operating area. The use of a gate resistor is common to limit gate current and prevent voltage ringing.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7074 $53.0550
155+ $0.6627 $102.7185
235+ $0.6403 $150.4705
340+ $0.5955 $202.4700
440+ $0.5731 $252.1640
545+ $0.5507 $300.1315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,780 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess