EN
  • EN
  • DE

MAX5159CEE

Part No MAX5159CEE
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC DAC 10BIT V-OUT 16QSOP / 10 Bit Digital to Analog Converter 2 16-QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc./Maxim Integrated
Package Tube
Product Status Obsolete
Number of Bits 10
Number of D/A Converters 2
Settling Time 8µs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Voltage - Supply, Analog 2.7V ~ 3.6V
Voltage - Supply, Digital 2.7V ~ 3.6V
INL/DNL (LSB) ±1 (Max), ±1 (Max)
Architecture R-2R
Temperature Range - Operating 0°C ~ 70°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Mounting SMD (SMT)
Base Product Number MAX5159
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-MAX5159CEE-MA,MAXMAXMAX5159CEE
Standard Package 1
Win Source Part Number 1075479-MAX5159CEE
Ultra Librarian 3D Model Ultra Librarian MAX5159CEE CAD Model

Description

Maxim Integrated MAX5159CEE Precision Voltage-Output DAC

The MAX5159CEE from Maxim Integrated is a high-precision, dual, 10-bit digital-to-analog converter (DAC) designed to deliver exceptional performance in a compact package. This device is particularly suitable for applications requiring high-resolution and accurate analog output, such as industrial control systems, automated test equipment, and data acquisition systems.

At the heart of the MAX5159CEE is its dual, voltage-output architecture, which allows for independent control of two separate output channels. Each channel is capable of converting a 10-bit digital value into a corresponding analog voltage with a high degree of linearity and minimal noise. The DAC operates with a reference voltage range of 2.7V to 5.5V, providing flexibility in various system designs.

One of the key features of the MAX5159CEE is its low power consumption, which makes it ideal for portable and battery-powered devices. The device also includes a power-down mode that further reduces power consumption when the DAC is not in active use. This feature is particularly useful for energy-saving applications where power efficiency is a critical concern.

The MAX5159CEE offers a serial interface for communication, which is compatible with SPI, QSPI, and MICROWIRE protocols. This allows for easy integration into existing digital systems without the need for complex interfacing or additional components.

For enhanced reliability, the MAX5159CEE is equipped with a power-on reset circuit that ensures the DAC outputs power up to zero volts and remain there until a valid write operation occurs. This prevents any unintended signals from being transmitted during power-up, which is crucial for systems that require precise control from the outset.

Encased in a 16-pin QSOP package, the MAX5159CEE is designed for surface-mount technology, offering a space-saving solution for densely packed circuit boards. Maxim Integrated's commitment to quality ensures that the MAX5159CEE meets the high standards required for professional and industrial applications, providing a robust and dependable component for precision analog output tasks.

Whether you're designing a sophisticated measurement device or a complex automation system, the MAX5159CEE offers the performance and reliability you need to deliver accurate and stable analog signals.

You May Also Be Interested in

Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 4.5DIGIT 50 32TQFP
Lowest to $43.6568
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess