EN
  • EN
  • DE

MAX518BESA+T

Part No MAX518BESA+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT SGL 2WIRE SER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Number of Bits 8
Number of D/A Converters 2
Settling Time 6μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External
Analog Supply Voltage 5V
Digital Supply Voltage 5V
INL/DNL (LSB) ±1.5 (Max), ±1 (Max)
Temperature Range - Operating -40°C to 85°C
Case / Package 8-SOIC
Win Source Part Number 128953-MAX518BESA+T
Ultra Librarian 3D Model Ultra Librarian MAX518BESA+T CAD Model

Description

Introducing the MAX518BESA+T from Maxim Integrated

The MAX518BESA+T is a precision, low-power, dual, 8-bit digital-to-analog converter (DAC) integrated circuit, designed and manufactured by Maxim Integrated. This robust component is ideal for applications requiring digital control of analog signals in a compact package. It is particularly well-suited for use in portable battery-powered devices, industrial control systems, automatic test equipment, and more.

Key Features

  • High Precision: The MAX518BESA+T offers high-accuracy conversion from digital to analog signals, ensuring reliable and consistent performance for sensitive applications.
  • Low Power Consumption: Designed for power-sensitive applications, this DAC operates with a low supply current, thereby extending battery life in portable devices.
  • Dual DAC Channels: With two independent DAC outputs, it provides versatility in controlling multiple analog signals or complex systems with a single chip.
  • Small Footprint: The compact 8-pin SOIC package saves valuable board space, making it an excellent choice for space-constrained applications.
  • I2C Interface: An easy-to-use I2C-compatible serial interface allows for simple integration into your digital systems with minimal pin count.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it suitable for industrial and commercial environments.

Applications

The versatile nature of the MAX518BESA+T makes it a perfect fit for a wide array of applications. These include:

  • Portable Battery-Powered Devices
  • Industrial Control Systems
  • Data Acquisition Systems
  • Automatic Test Equipment
  • Power Supply Adjustment
  • Programmable Attenuators and Filters

Technical Specifications

Some of the technical specifications that define the MAX518BESA+T include:

  • Supply Voltage Range: 2.7V to 5.5V
  • DAC Resolution: 8 bits
  • Package Type: 8-Pin SOIC
  • Temperature Range: -40°C to +85°C

With its combination of precision, low power, and compact size, the MAX518BESA+T from Maxim Integrated is an excellent choice for designers looking to improve their analog control systems with a reliable and efficient digital-to-analog conversion solution.

You May Also Be Interested in

Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
DACPORT, Low-Cost Complete mP-Compatible 8-Bit DAC | IC DAC 8BIT V-OUT 20PLCC
Lowest to $7.9141

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess