EN
  • EN
  • DE
  • IT

MAX5259EEE+

Part No MAX5259EEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 8BIT OCTAL 3V R-R 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Number of Bits 8
Number of D/A Converters 8
Settling Time 7μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI
Reference Type External
Analog Supply Voltage 2.7 V to 3.6 V
Digital Supply Voltage 2.7 V to 3.6 V
INL/DNL (LSB) ±0.1, ±0.1
Temperature Range - Operating -40°C to 85°C
Case / Package 16-QSOP
Win Source Part Number 021855-MAX5259EEE+
Ultra Librarian 3D Model Ultra Librarian MAX5259EEE+ CAD Model

Description

The MAX5259EEE+ from Maxim Integrated is a high-precision, low-power, dual 8-bit digital-to-analog converter (DAC) designed to provide a reliable and efficient solution for various applications that require accurate analog output from digital signals. This component is particularly suitable for portable battery-powered devices, data acquisition systems, industrial control systems, and medical equipment.

Key Features

  • Dual 8-Bit DACs: The MAX5259EEE+ integrates two independent 8-bit DACs in a single package, allowing for dual-channel output, which is essential for applications requiring simultaneous control of two analog signals.
  • Low Power Consumption: This device is optimized for low power operation, making it ideal for portable and battery-operated applications where power efficiency is critical.
  • Flexible Reference Inputs: It offers flexible reference inputs, enabling users to set a custom voltage reference to match the required output range for their specific application needs.
  • Serial Interface: The device includes a 3-wire serial interface that simplifies connection to microcontrollers or digital systems, providing easy integration into a wide range of designs.
  • Compact Package: The MAX5259EEE+ comes in a small 16-pin QSOP package, which is advantageous for designs where board space is at a premium.

Applications

The versatility of the MAX5259EEE+ makes it an excellent choice for a variety of applications, including:

  • Portable Instrumentation
  • Data Acquisition Systems
  • Industrial Process Controls
  • Medical Devices
  • Automatic Test Equipment

Technical Specifications

  • Resolution: 8 bits
  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage: 2.7V to 5.5V
  • Package Type: 16-Pin QSOP

For engineers and designers looking for a reliable DAC solution, the MAX5259EEE+ from Maxim Integrated offers the perfect blend of precision, power efficiency, and compactness to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Linear Technology
SINGLE 8-BIT I2C VOUT DAC WITH B / 8 Bit Digital to Analog Converter 1 TSOT-23-8
Need more? Email Us
Texas Instruments
IC DAC 8BIT V-OUT 8WSON
Lowest to $2.6925
Analog Devices Inc.
IC DAC 12BIT V-OUT 16LFCSP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $8.8455
Maxim Integrated
IC DAC 10BIT V-OUT 10UMAX / 10 Bit Digital to Analog Converter 4 10-uMAX/uSOP
Lowest to $10.9684
Analog Devices Inc.
IC DAC 10BIT V-OUT SOT23-6
Lowest to $10.7570
Analog Devices Inc.
IC DAC 16BIT A-OUT 24SSOP / 16 Bit Digital to Analog Converter 1 24-SSOP
Lowest to $133.3970
Asahi Kasei Microsystems
IC DAC MONO 32BIT 30CSP / 32 Bit Digital to Analog Converter 1 30-CSP (2.37x1.97)
Lowest to $2.9458
Analog Devices Inc.
DUAL 8 BIT BUFFERED MULTIPLYING / 8 Bit Digital to Analog Converter 2 20-DIP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1841 $60.7364
9+ $12.4588 $112.1292
13+ $12.0694 $156.9022
18+ $11.6801 $210.2418
23+ $11.2908 $259.6884
30+ $10.1228 $303.6840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess