Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 8 Bit Digital to Analog Converter 8 20-PDIP
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name MAX529
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882046-MAX529CPP
Ultra Librarian 3D Model Ultra Librarian MAX529CPP CAD Model

Description

Maxim Integrated MAX529CPP Product Overview

The MAX529CPP from Maxim Integrated is a precision, low-power, 8-channel, serial-input, voltage-output digital-to-analog converter (DAC) that is designed to deliver outstanding performance for a wide range of applications. This versatile DAC is ideal for systems that require multiple DACs in a compact form factor, such as process control, automatic test equipment, and digital offset and gain adjustment.

Key Features:

  • Multi-Channel Configuration: The MAX529CPP features eight independent DAC channels, which allows for simultaneous updates to multiple analog outputs.
  • Resolution: It offers a 12-bit resolution, providing fine control over the analog output for precise applications.
  • Interface: The device uses a 3-wire serial interface that is SPI™/QSPI™/MICROWIRE™ compatible, enabling easy integration with most microcontrollers and digital systems.
  • Supply Voltage: It operates from a single +4.5V to +5.5V supply, making it suitable for many standard digital systems.
  • Low Power Consumption: With its low-power design, the MAX529CPP is optimized for power-sensitive applications.
  • Packaging: The component is available in a 20-pin Plastic DIP package, ensuring ease of handling and integration into a variety of circuit designs.

Applications:

  • Process Control Systems
  • Automatic Test Equipment
  • Data Acquisition Systems
  • Industrial Automation
  • Instrumentation

Maxim Integrated's MAX529CPP is designed with the quality and reliability that are synonymous with Maxim's products. Its combination of multiple DAC channels, high resolution, and low power consumption makes it a versatile choice for designers looking to add analog output functionality to their digital systems. Whether it's for precise control in industrial settings or for sophisticated adjustment in test equipment, the MAX529CPP offers a robust solution for a myriad of analog output needs.

You May Also Be Interested in

Maxim Integrated
Complete, Dual, 12-Bit Multiplying DACs
Need more? Email Us
ECAD model for MX7837BR
Analog Devices Inc.
+3 V, Dual, Serial Input Complete 12-Bit DAC
Lowest to $125.3053
ECAD model for AD8303ARZ
Maxim Integrated
CMOS Serial Input 12-Bit DAC
Need more? Email Us
ECAD model for MX7543KN
Fujitsu Electronics America, Inc.
INTEGRATED CIRCUIT
Need more? Email Us
ECAD model for MB88346BPF-G-BND
Linear Technology
Dual 12-Bit Rail-to-Rail Micropower DACs
Need more? Email Us
ECAD model for LTC1454CN
Rohm Semiconductor
8bit 12ch D/A converter
Need more? Email Us
ECAD model for BH2221FV
Maxim Integrated
Low-Cost, Low-Power, 8-Bit DACs with 3-Wire Serial Interface in SOT23
Lowest to $2.8240
ECAD model for MAX5384EUT
Linear Technology
Improved Industry Standard Serial 12-Bit Multiplying DACs
Need more? Email Us
ECAD model for LTC7543GKN
Analog Devices Inc.
LC2MOS Microprocessor-Compatible 14-Bit DAC
Lowest to $67.0918
ECAD model for AD7538KRZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention