EN
  • EN
  • DE

MAX530AEAG

Part No MAX530AEAG
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description +5V, Low-Power, Parallel-Input, Voltage-Output, 12-Bit DAC | IC DAC 12BIT V-OUT 24SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 25μs
Output Type Voltage - Buffered
Differential Output No
Data Interface Parallel
Reference Type External, Internal
Supply Voltage , Analog ±5V
Supply Voltage , Digital 5V
INL/DNL (LSB) ±0.5 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-SSOP
Supplier Device Package 24-SSOP
Mounting Style SMD
Family Part Number MAX530
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1214176-MAX530AEAG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX530AEAG CAD Model

Description

The MAX530AEAG from Maxim Integrated is a high-performance, 8-channel, 12-bit voltage-output digital-to-analog converter (DAC) designed to provide precision analog voltage outputs for a wide range of applications. This device is part of Maxim's family of DACs that offer excellent accuracy and stability, making them ideal for industrial control systems, automated test equipment, and data acquisition systems.

Key Features

  • Multi-Channel Output: The MAX530AEAG features 8 independent DAC channels, which allows for simultaneous updates to multiple analog outputs, enhancing the efficiency of systems that require multiple control signals.
  • High Resolution: With its 12-bit resolution, the MAX530AEAG ensures precise control over the output voltages, providing fine granularity for demanding applications.
  • Integrated Precision: The on-chip precision voltage reference and output amplifiers ensure stable and accurate analog outputs, reducing the need for external components and simplifying the design process.
  • Flexible Interface: The device supports a serial interface that is compatible with SPI, QSPI™, and MICROWIRE™ protocols, offering versatility in connecting with various microcontrollers or digital systems.
  • Low Power Consumption: Designed for power-sensitive applications, the MAX530AEAG operates with low power consumption, making it suitable for portable and battery-operated devices.

Applications

The MAX530AEAG is well-suited for a range of applications that require high precision and multiple analog outputs. Its robust feature set makes it particularly useful in:

  • Process Control and Automation
  • Data Acquisition Systems
  • Automated Test Equipment
  • Programmable Logic Controllers (PLCs)
  • Industrial Control Systems

Package and Availability

The MAX530AEAG is available in a 24-pin SSOP package, which is designed for space-saving on printed circuit boards. This product is also supported by Maxim Integrated's commitment to quality and long-term availability, ensuring that it can be integrated into both new designs and legacy systems with confidence.

Conclusion

In conclusion, the MAX530AEAG from Maxim Integrated is a versatile and reliable DAC solution that offers multiple channels, high resolution, and integrated precision for a variety of complex and demanding applications. Its low power consumption and support for popular serial interfaces make it an excellent choice for designers looking to enhance the performance and efficiency of their analog output systems.

You May Also Be Interested in

Microchip Technology
IC DAC 10BIT V-OUT 8SOIC / 10 Bit Digital to Analog Converter 1 8-SOIC
Lowest to $14.6893
Renesas Electronics America
IC DAC 10BIT A-OUT 48TQFP / 10 Bit Digital to Analog Converter 2 48-LQFP (7x7)
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Texas Instruments
SINGLE CHANNEL DAC 12BIT- MIDCOD / 12 Bit Digital to Analog Converter 1 10-VSSOP
Lowest to $2.0345
Texas Instruments
IC DAC 12BIT V-OUT 16DSBGA / 12 Bit Digital to Analog Converter 8 16-DSBGA
Lowest to $26.1874
Texas Instruments
IC DAC 16BIT V-OUT 40VQFN / 16 Bit Digital to Analog Converter 8 40-VQFN (6x6)
Lowest to $35.0479
Texas Instruments
IC DAC 12BIT V-OUT 24VQFN / 12 Bit Digital to Analog Converter 8 24-VQFN (4x4)
Lowest to $12.6091
Texas Instruments
IC DAC 12BIT V-OUT 32VQFN
Lowest to $51.8978
Texas Instruments
IC DAC 10BIT A-OUT 48VQFN
Lowest to $27.7492

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess