EN
  • EN
  • DE

MAX5382LEUK

Part No MAX5382LEUK
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description Low-Cost, Low-Power, 8-Bit DACs with 2-Wire Serial Interface in SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214213-MAX5382LEUK
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5382LEUK CAD Model

Description

Maxim Integrated MAX5382LEUK Digital Potentiometer

The MAX5382LEUK from Maxim Integrated is a high-performance, low-power, 8-bit digital potentiometer that is designed to offer precise voltage control in a compact SOT23-8 package. This digital potentiometer, also known as a digipot, serves as an ideal solution for applications requiring a variable resistor or voltage divider that can be adjusted via digital signals.

This device integrates 256 tap points, allowing for fine resolution adjustments, and operates from a single +2.7V to +5.5V supply voltage. This wide range of operation makes it suitable for various applications, including portable battery-operated devices. The MAX5382LEUK features an I²C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems.

The MAX5382LEUK is engineered to be durable and reliable, with an endurance of 50,000 wiper cycles and a data retention of 50 years. This ensures long-lasting performance in a variety of settings, including industrial control systems, consumer electronics, and automotive applications where a stable and long-term adjustment of voltage or resistance is critical.

One of the key advantages of the MAX5382LEUK is its non-volatile memory, which allows the potentiometer to retain the last wiper position before power-down, providing a "set and forget" feature that simplifies device usage. Additionally, the digipot comes with an internal power-on reset circuit, which initializes the wiper to the midscale position upon power-up, ensuring a predictable start-up state.

For designers and engineers looking for a versatile and reliable digital potentiometer, the MAX5382LEUK offers a perfect blend of performance, precision, and ease of use. Its small footprint and advanced features make it an excellent choice for space-constrained applications where digital control of voltage or resistance is required.

Overall, the Maxim Integrated MAX5382LEUK digital potentiometer is a high-quality component that provides reliable and precise control for a wide range of electronic applications.

You May Also Be Interested in

Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1157 $59.1983
46+ $2.5566 $117.6036
70+ $2.4767 $173.3690
97+ $2.3968 $232.4896
125+ $2.3169 $289.6125
167+ $2.0772 $346.8924
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess