EN
  • EN
  • DE
  • IT

MAX5418LETA-T

Part No MAX5418LETA-T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829859-MAX5418LETA-T
Ultra Librarian 3D Model Ultra Librarian MAX5418LETA-T CAD Model

Description

The MAX5418LETA-T is a high-performance, nonvolatile digital potentiometer designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision device is ideal for applications requiring digitally controlled resistance adjustments. The MAX5418LETA-T offers a compact and reliable solution for tuning and calibration in various electronic systems.

Featuring a single 256-position, linear-taper potentiometer, the MAX5418LETA-T allows for fine adjustment of resistance settings via a simple 3-wire SPI-compatible serial interface. This interface enables easy communication with microcontrollers or other digital systems, making it a versatile component for embedded applications. The potentiometer's end-to-end resistance is 50kΩ, providing a wide range of values for precise control.

The MAX5418LETA-T operates from a +2.7V to +5.5V supply voltage, accommodating a variety of power sources and ensuring compatibility with both 3V and 5V systems. Its power-on-reset (POR) feature sets the wiper to the midscale position (128 wiper taps) upon power-up, ensuring a predictable start-up state.

Durability and stability are key features of the MAX5418LETA-T, with its wiper resistance typically at 70Ω, which contributes to a low-tempco performance. The device is specified to operate over the extended -40°C to +125°C temperature range, making it suitable for harsh environments and demanding applications.

Maxim Integrated has packaged the MAX5418LETA-T in a compact 8-pin TDFN (3mm x 3mm) package, which is RoHS compliant and lead-free. This small form factor makes it ideal for space-constrained applications without compromising performance or functionality.

In summary, the MAX5418LETA-T is a reliable and precise digital potentiometer that offers a multitude of features such as a SPI-compatible interface, power-on-reset, and a wide operating temperature range. Its compact size and robust design make it an excellent choice for applications in industrial control, portable devices, and automated system calibration.

You May Also Be Interested in

Microchip Technology
7-Bit Single I2C™ Digital POT with Volatile Memory in SC70 | IC DGTL POT 5KOHM 128TAP SC70-6
Lowest to $1.1287
Analog Devices Inc.
IC POT DGTL 10K 128POS SC70-6 / Digital Potentiometer 10k Ohm 1 Circuit 128 Taps I²C Interface SC-70-6
Need more? Email Us
Renesas Electronics America
Mixed Signal with 2-Wire Interface | IC DGTL POT 10KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
IC DGT POT 200KOHM 256TP 14TSSOP / Digital Potentiometer 200k Ohm 1 Circuit 256 Taps SPI Interface 14-TSSOP
Lowest to $9.3198
Analog Devices Inc.
8-Bit Dual Nonvolatile Memory Digital Potentiometer | IC DGT POT 10KOHM 256TAP 16TSSOP
Lowest to $7.8203
Renesas Electronics America
Dual Digitally Controlled Potentiometers | IC DGTL POT 2.5KOHM 64TAP 24SOIC
Need more? Email Us
Analog Devices Inc.
Digital Potentiometer, 1 Func, 5000ohm, 3-wire Serial Control Interface, 256 Positions, PDSO8
Need more? Email Us
Renesas Electronics America
Quad Digitally Controlled Potentiometers (XDCP) | IC DGTL POT 50KOHM 256TAP 24SOIC
Lowest to $4.0344
Analog Devices Inc.
128-Position Digital Potentiometer | IC DGT POT 10KOHM 128TAP 14TSSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.9880 $75.9760
4+ $31.1700 $124.6800
6+ $30.1952 $181.1712
8+ $29.2215 $233.7720
11+ $28.2478 $310.7258
14+ $25.3257 $354.5598
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess