EN
  • EN
  • DE
  • IT

MAX5426BEUD

Part No MAX5426BEUD
Manufacturer Maxim Integrated
Description Precision Resistor Network for Programmable Instrumentation Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214234-MAX5426BEUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5426BEUD CAD Model

Description

The MAX5426BEUD is a high-performance, digitally controlled potentiometer designed and manufactured by Maxim Integrated. This device offers a compact and reliable solution for applications requiring precise resistance adjustments. The MAX5426BEUD operates as a digital resistor with 256 positions, allowing for fine-tuning of resistance values over a wide range.

Key Features and Benefits

  • High Resolution: The MAX5426BEUD features a 10-bit resolution, providing 1024 taps that enable precise setting of the resistor value.
  • Low Temperature Coefficient: With a low temperature coefficient, this potentiometer ensures stable performance across a range of temperatures, making it ideal for critical applications where consistent behavior is essential.
  • Nonvolatile Memory: The integrated nonvolatile memory (EEPROM) allows the device to retain the last programmed resistance value, even when the power is turned off, ensuring consistent operation between power cycles.
  • Wide Operating Voltage: The device supports a wide operating voltage range from 2.7V to 5.5V, making it versatile for use in various circuit designs.
  • Low Power Consumption: Designed for energy-efficient operation, the MAX5426BEUD has a low power consumption, which is particularly beneficial for battery-powered devices.
  • Serial Interface: The device is equipped with a 3-wire SPI-compatible serial interface, facilitating easy integration into digital systems and allowing for simple communication with microcontrollers and other digital components.

Applications

The MAX5426BEUD is suitable for a wide range of applications, including:

  • Automated calibration systems
  • Adjustable power supplies
  • LCD screen contrast and brightness controls
  • Audio volume control and tone adjustment
  • Feedback systems and servo controls

Package and Availability

The MAX5426BEUD is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that offers space-saving advantages for compact circuit board designs. Maxim Integrated provides comprehensive technical support and documentation for this product, ensuring ease of integration and reliable performance in your application.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess