EN
  • EN
  • DE
  • IT

MAX5477EUD

Part No MAX5477EUD
Manufacturer Maxim Integrated
Description Dual, 256-Tap, Nonvolatile, I2C-Interface, Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214266-MAX5477EUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX5477EUD CAD Model

Description

Maxim Integrated MAX5477EUD - Digital Potentiometer IC

The Maxim Integrated MAX5477EUD is a high-performance, dual, nonvolatile linear-taper digital potentiometer designed to offer precise and stable variable resistance adjustments. This advanced digital potentiometer is ideal for applications requiring a reliable and long-lasting digital replacement for mechanical potentiometers or variable resistors.

With a 10kΩ end-to-end resistance value, the MAX5477EUD provides a wide range of adjustment possibilities, making it suitable for various applications, including volume control, LCD screen adjustment, and feedback system tuning. The device features a 256-position adjustment capability, allowing for fine-tuning with a resolution of approximately 39Ω per step.

The MAX5477EUD operates from a single +2.7V to +5.5V supply, making it versatile for both low and standard voltage applications. The low power consumption of the device ensures minimal impact on battery life in portable applications, while its high-frequency operation capability makes it suitable for audio applications without introducing significant noise or distortion.

This digital potentiometer integrates a robust I²C-compatible serial interface, enabling easy communication with microcontrollers and other digital systems. The interface allows for daisy-chaining of multiple devices on the same bus, which is particularly useful for systems requiring multiple variable resistances to be controlled simultaneously.

The MAX5477EUD is designed with nonvolatile memory (EEPROM), allowing it to retain the last programmed resistance values even after the power has been cycled. This feature ensures that the device can return to its last known state upon power-up, eliminating the need for system recalibration.

Encased in a compact 14-pin TSSOP package, the MAX5477EUD offers a space-saving solution for modern electronic designs, where board space is at a premium. Its robust design ensures reliable operation across a wide temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications as well.

In summary, the Maxim Integrated MAX5477EUD digital potentiometer is a versatile, high-precision component that provides designers with an efficient solution for adjustable resistance applications. Its integration of nonvolatile memory, low power consumption, and compatibility with I²C communication makes it a strong candidate for a multitude of electronic systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.8046 $51.6092
5+ $21.1730 $105.8650
8+ $20.5113 $164.0904
11+ $19.8497 $218.3467
14+ $19.1880 $268.6320
18+ $17.2031 $309.6558
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,847 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess