EN
  • EN
  • DE
  • IT

MAX5479EUD

Part No MAX5479EUD
Manufacturer Maxim Integrated
Description Dual, 256-Tap, Nonvolatile, I2C-Interface, Digital Potentiometers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1214268-MAX5479EUD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing
Ultra Librarian 3D Model Ultra Librarian MAX5479EUD CAD Model

Description

Maxim Integrated MAX5479EUD Digital Potentiometer

The MAX5479EUD from Maxim Integrated is a precision-engineered digital potentiometer designed to provide reliable and accurate variable resistance adjustments in a wide range of electronic applications. This compact and versatile potentiometer is an ideal solution for applications requiring digitally controlled resistance settings.

Key Features

  • Resolution: The MAX5479EUD offers a high resolution with 256 taps, allowing for fine adjustments to the resistance level.
  • Interface: It features a user-friendly 3-wire SPI-compatible serial interface, making it easy to integrate into various microcontroller-based systems.
  • Dual Channels: This device includes two independent potentiometers in one package, providing a compact solution for applications requiring dual-channel adjustments.
  • Nonvolatile Memory: Integrated nonvolatile (EEPROM) memory ensures that the resistance settings are preserved even when the power is turned off, providing a stable and consistent performance.
  • Wide Operating Voltage: It operates over a broad voltage range of 2.7V to 5.5V, making it suitable for both low-power and standard applications.
  • Extended Temperature Range: The MAX5479EUD is designed to operate over an extended industrial temperature range of -40°C to +85°C, ensuring reliability in harsh environments.

Applications

The MAX5479EUD is versatile enough to be used in various application areas, including:

  • Adjustable power supplies and voltage dividers
  • Audio volume control and tone adjustment
  • Automated calibration and tuning systems
  • Feedback loop control systems
  • Gain control and offset adjustment in data acquisition systems

Product Specifications

The MAX5479EUD comes in a 14-pin TSSOP package and is RoHS compliant, adhering to environmental standards. Its dual 10kΩ potentiometers can be digitally set to any of the 256 positions for precise control, making it a highly adaptable component for both analog and digital control schemes.

For further information, including detailed technical specifications, application notes, and support resources, visit Maxim Integrated's official website or contact their customer support team.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4260 $59.6860
26+ $4.4522 $115.7572
41+ $4.3130 $176.8330
56+ $4.1739 $233.7384
72+ $4.0348 $290.5056
96+ $3.6174 $347.2704
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess