EN
  • EN
  • DE
  • IT

MAX5490TA05000+T

Part No MAX5490TA05000+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description RES NTWRK 2 RES MULT OHM TO236-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Circuit Type Voltage Divider
Resistance (Ohms) 16.67k, 83.33k
Number of Resistors 2
Number of Pins 3
Power Per Element 67.2mW
Temperature Coefficient ±35ppm/°C
Temperature Range - Operating -55°C to 125°C
Applications Voltage Divider (TCR Matched)
Mounting SMD (SMT)
Case / Package SOT-23-3
Height - Seated (Max) 0.044" (1.12mm)
Win Source Part Number 1069479-MAX5490TA05000+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX5490TA05000+T CAD Model

Description

The MAX5490TA05000+T from Maxim Integrated is a high-precision resistor-divider designed for applications that require an accurately matched resistor pair. This product is a part of the precision matched resistor-divider series that offers a reliable solution for voltage division and reference applications.

Key Features

  • Ratio Tolerance: The MAX5490TA05000+T offers an exceptional ratio tolerance of ±0.035%, ensuring high precision for critical applications.
  • Temperature Coefficient: It has a low Temperature Coefficient of Resistance (TCR) of ±5 ppm/°C (typical) for both resistors, providing stable performance over a wide temperature range.
  • Resistance Range: The resistor pair comes in a resistance range of 5kΩ, suitable for various circuit designs.
  • Operating Temperature: This component can operate effectively in a temperature range of -40°C to +125°C, accommodating most environmental conditions.
  • Packaging: The MAX5490TA05000+T is available in a compact 8-pin TSSOP package, making it ideal for space-constrained applications.

Applications

The precision and reliability of the MAX5490TA05000+T make it an excellent choice for a wide range of applications, including:

  • Data Acquisition Systems
  • Precision Voltage Dividers
  • Gain Setting and Calibration in Amplifier Circuits
  • Battery-Powered and Portable Devices
  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)

Quality and Reliability

Maxim Integrated is committed to providing products that meet the highest standards of quality and reliability. The MAX5490TA05000+T precision resistor divider is no exception, offering consistent performance and durability for professional-grade electronic designs. With its precise ratio matching and stability, the MAX5490TA05000+T is a dependable choice for engineers and designers looking to create accurate and long-lasting electronic systems.

You May Also Be Interested in

Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
RES ARRAY 4 RES 100K OHM 8SOIC
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Panasonic
RES ARRAY 4 RES 150 OHM 0502
Need more? Email Us
Panasonic
RES ARRAY 4 RES 22K OHM 1206
Lowest to $0.0276
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 200 OHM 1206
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2146 $68.4292
5+ $28.0734 $140.3670
7+ $27.1956 $190.3692
9+ $26.3190 $236.8710
12+ $25.4412 $305.2944
16+ $22.8101 $364.9616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess