EN
  • EN
  • DE

MAX5491LB01000+T

Part No MAX5491LB01000+T
Manufacturer Maxim Integrated
Catalog Resistor Networks, Arrays
Description MAX5491 Series 87.5 mW Surface Mount Precision-Matched Resistor-Divider - SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
Circuit Type Voltage Divider
Contact Plating Tin
Height 1.1176 mm
Length 2.921 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 50 V
Min Operating Temperature -40 °C
Number of Pins 3
Number of Resistors 2
Packaging Tape & Reel (TR)
Power Per Element 87.5 mW
Radiation Hardening No
Resistance 30 kΩ
RoHS Compliant
Temperature Coefficient 35 ppm/°C
Termination SMD/SMT
Tolerance 0.05 %
Voltage Rating 50 V
Voltage Rating (DC) 50 V
Width 1.2954 mm
Win Source Part Number 1075501-MAX5491LB01000+T
Categories Resistor Networks,Arrays
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX5491LB01000+T CAD Model

Description

Maxim Integrated MAX5491LB01000+T Precision Resistor Network

The Maxim Integrated MAX5491LB01000+T is a high-precision, matched resistor-divider designed to offer a reliable solution for applications requiring a stable and accurate voltage reference. This precision resistor network is part of Maxim's renowned series of integrated circuits that are engineered to deliver top-notch performance for a wide range of electronic devices.

The MAX5491LB01000+T features two accurately matched resistors with a ratio tolerance of just ±0.035%, providing exceptional ratio accuracy that is critical in many precision analog circuits. These resistors are laser-trimmed to achieve high precision and are stable over time, temperature, and voltage, which ensures consistent performance across various conditions.

With an operating temperature range of -40°C to +125°C, this component is versatile and suitable for use in challenging environmental conditions. This makes it an ideal choice for applications such as precision voltage dividers, gain-setting resistors in amplifiers, and ratio-metric references in analog-to-digital converters (ADCs) or digital-to-analog converters (DACs).

The MAX5491LB01000+T comes in a compact, leadless TDFN package, which is ideal for space-constrained applications. The small footprint allows designers to save valuable board space while maintaining high precision in their circuit designs. The device is also RoHS compliant, making it suitable for use in environmentally sensitive products.

Maxim Integrated ensures that this precision resistor network is not only accurate but also reliable over the long term, offering a stable, low-drift performance that is essential for maintaining the integrity of precision circuits. The MAX5491LB01000+T is a testament to Maxim's commitment to providing components that meet the stringent demands of the electronics industry.

Whether you're working on medical equipment, industrial controls, or any other application that demands high accuracy and stability, the MAX5491LB01000+T is a solid choice that can help you achieve your design goals with confidence.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 10 RES 220 OHM 20SOIC
Lowest to $2.3284
Bourns Inc.
RES ARRAY 4 RES 47K OHM 8SIP
Lowest to $0.4366
CTS Resistor Products
RES ARRAY 9 RES 1K OHM 10SRT
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Panasonic
RES ARRAY 4 RES 100 OHM 1206
Lowest to $0.0292
Bourns Inc.
RES ARRAY 4 RES 470K OHM 1206
Need more? Email Us
Royal Ohm
4D03WGJ0152T5E Royalohm Resistor Networks & Arrays 1/16W 0.05 1.5K datasheet, inventory, & pricing.
Lowest to $0.0085
Vishay
TDP 16PIN03 10K 0.1%ABS 0.05%RAT
Need more? Email Us
Royal Ohm
4D02WGF1002TCE Royalohm Resistor Networks & Arrays 1/16W 0.01 10K datasheet, inventory, & pricing.
Lowest to $0.0151

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess