EN
  • EN
  • DE

MAX5900LBEUT+T

Part No MAX5900LBEUT+T
Manufacturer Maxim Integrated
Catalog PMIC - Hot Swap Controllers
Description IC HOT-SWAP CONTROLLER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Hot Swap Controller
Number of Channels 1
Applications -48V
Features Fault Timeout, Latched Fault, Thermal Limit
Programmable Features UVLO
Supply Voltage - Operating -100 V to -9 V
Temperature Range - Operating -40°C to 85°C
Operating Supply Current 500μA
Mounting SMD (SMT)
Case / Package SOT-6
Feature Pins DRAIN, (ON, /OFF), /PGOOD
Win Source Part Number 127111-MAX5900LBEUT+T
Ultra Librarian 3D Model Ultra Librarian MAX5900LBEUT+T CAD Model

Description

Maxim Integrated MAX5900LBEUT+T Hot-Swap Controller

The MAX5900LBEUT+T is a high-performance hot-swap controller from Maxim Integrated designed to protect systems and circuitry from the potential dangers associated with the hot-plugging of boards. This advanced IC allows for the safe insertion and removal of circuit boards into live backplanes or other power sources without causing any disruptive glitches or transients that can damage the electronic components or corrupt data.

With a compact SOT-23 package, the MAX5900LBEUT+T is engineered for space-constrained applications. It is an ideal solution for network routers, servers, and other telecommunication equipment that require hot-swap capabilities to maintain uninterrupted service and high availability.

The device features an integrated charge pump that controls the gate voltage of an external N-channel MOSFET, thereby regulating the inrush current during the hot-swap event. The MAX5900LBEUT+T offers programmable current limiting through an external resistor, which allows for precise control over the inrush current to match the specific requirements of the application. Additionally, the device provides a fault output to indicate overcurrent conditions or power failure, enhancing system reliability and protection.

Other key features of the MAX5900LBEUT+T include a wide operating voltage range, typically from 0V to 13V, which provides flexibility in various power supply designs. The device also boasts a fast response time to fault conditions, ensuring quick and effective protection against overcurrent and short-circuit events. The undervoltage lockout (UVLO) feature ensures that the MOSFET remains off until the supply voltage reaches a safe operating level, further safeguarding the system during power up or down scenarios.

The MAX5900LBEUT+T is a testament to Maxim Integrated's commitment to providing robust and reliable power management solutions. Its combination of hot-swap control, programmable current limiting, and fast fault response make it a versatile and essential component in maintaining the integrity and availability of high-availability systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 8SOIC
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $5.7880

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5320 $60.0440
40+ $2.8979 $115.9160
62+ $2.8078 $174.0836
86+ $2.7166 $233.6276
110+ $2.6265 $288.9150
148+ $2.3550 $348.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess